EN
  • EN
  • DE

2SB1236A

Part No 2SB1236A
Manufacturer Rohm Semiconductor
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1120319-2SB1236A
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB1236A CAD Model

Description

The 2SB1236A is a silicon PNP epitaxial planar transistor manufactured by Rohm Semiconductor. It's designed for use in low-frequency power amplification applications. It features good linearity and high breakdown voltage, making it suitable for various audio and general-purpose switching circuits.

Applications

  • Audio Amplifiers: Used in pre-amplifiers, power amplifiers, and headphone amplifiers for audio signal amplification.
  • Switching Circuits: Employed in switching regulators, DC-DC converters, and relay drivers for controlling current flow.
  • Motor Control: Used in motor driver circuits to control the speed and direction of small DC motors.
  • Linear Regulators: Integrated into linear voltage regulators for stable voltage output.
  • General Purpose Amplification: Utilized in various amplifier stages in electronic circuits.

Features

  • PNP Epitaxial Planar Transistor: Offers stable performance and high reliability.
  • Low Saturation Voltage: Reduces power dissipation and improves efficiency.
  • High Breakdown Voltage: Provides robust performance and protection against voltage spikes.
  • High Current Gain (hFE): Enables efficient amplification of low-level signals.
  • Complementary to NPN Transistors: Can be used in complementary symmetry circuits for improved performance.

Benefits

  • Improved Audio Quality: Delivers clear and accurate audio amplification with low distortion.
  • Efficient Power Switching: Minimizes power loss in switching circuits for energy efficiency.
  • Reliable Performance: Provides stable and consistent operation in various applications.
  • Reduced Component Count: Simplifies circuit design by integrating multiple functions into a single component.
  • Cost-Effective: Offers a competitive solution for amplification and switching requirements.

Additional Details

The 2SB1236A is typically packaged in a TO-126 package. It has a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -1.5A, and a power dissipation (PC) of 1.0W. The DC current gain (hFE) is typically between 85 and 340. The operating temperature range is typically -55°C to +150°C. These transistors are widely used in various electronic devices and systems, including consumer electronics, industrial controls, and automotive electronics.

It is often used in pairs with its NPN complement for push-pull amplifier configurations. This transistor is a reliable choice for both amplification and switching applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Microchip Technology
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Fuji Electric
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess