Products specifications Report Issue?

Categories Cables, Wires
Manufacturer Alpha Wire
Part Status Obsolete(EOL)
Cable Type Multi-Conductor
Number of Conductors 2
Wire Gauge 16 AWG
Conductor Strand 26/30
Conductor Material Copper, Bare; Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.230" (5.84mm)
Length 100.0' (30.5m)
Jacket Color Clear
Voltage 300V
Operating Temperature Range -20°C ~ 60°C
Jacket (Insulation) Thickness 0.027" (0.69mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Win Source Part Number 768422-PAM1602 CL005
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAM1602 CL005 CAD Model

Description

The Alpha Wire 768422-PAM1602 CL005 is a multi-conductor cable with a wire gauge of 16 AWG and a length of 100.0'.

  • Temperature Range: -20°C to 60°C
  • Voltage Rating: 300V
  • Conductors: 2 (Copper, Bare and Tinned)
  • Conductor Strand: 26/30
  • Jacket Insulation: Poly-vinyl chloride (PVC)
  • Jacket Diameter: 0.230 inches
  • Jacket Thickness: 0.027 inches
  • Jacket Color: Clear
  • Shield Coverage: No

You May Also Be Interested in

Alpha Wire
CABLE 70COND 22AWG SHLD 500' / 70 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 500.0' (152.4m)
Need more? Email Us
ECAD model for 5110/70C SL002
HARTING
CABLE 4CON 22AWG GREEN SHLD 100M
Need more? Email Us
ECAD model for 09456000102
TE Connectivity
CABLE 3COND 22AWG WHITE SHLD
Need more? Email Us
ECAD model for 55A1131-22-9/93/96-9
HARTING
CABLE 4COND 22AWG BLK SHLD 50M
Need more? Email Us
ECAD model for 09456000145
Alpha Wire
MULTI-PAIR 36COND 22AWG 100' / 36 (18 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)
Need more? Email Us
ECAD model for 6383 SL005
General Cable/Carol Brand
CABLE 5COND 18AWG WHITE 1000'
Need more? Email Us
ECAD model for C3117.41.02
TE Connectivity
55A CABLE/SINGLE WALL
Need more? Email Us
ECAD model for 55A1121-22-6/9-9F871
Alpha Wire
CABLE 27COND 24AWG SHLD 100'
Need more? Email Us
ECAD model for M5505 SL005
TE Connectivity
55PC CABLE / High Performance Cable Multi
Need more? Email Us
ECAD model for 55PC1123-18-6/9-9CS3053

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention