EN
  • EN
  • DE

BR25H320FVM-2CTR

Part No BR25H320FVM-2CTR
Manufacturer Rohm Semiconductor
Catalog EEPROM
Description IC EEPROM 32KBIT SPI 10MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features EEPROM Memory IC 32Kb (4K x 8) SPI 8-MSOP
Manufacturer Rohm Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Case / Package 8-MSOP
Family Name BR25H320
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number BR25H320FVM-2CDKR, BR25H320FVM-2CCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913527-BR25H320FVM-2CTR
Ultra Librarian 3D Model Ultra Librarian BR25H320FVM-2CTR CAD Model

Description

The BR25H320FVM-2CTR is a 32Kbit (4096 x 8) SPI serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. It utilizes a standard SPI (Serial Peripheral Interface) for communication, enabling easy integration with microcontrollers and other digital systems. Designed for non-volatile storage, it retains data even when power is off. This memory is commonly used for storing configuration settings, calibration data, and other important information in electronic devices.

Applications

  • Consumer Electronics: Used in televisions, set-top boxes, and audio equipment to store user preferences, firmware updates, and system settings.
  • Industrial Equipment: Employed in industrial control systems, programmable logic controllers (PLCs), and data loggers for storing configuration parameters, calibration data, and system logs.
  • Automotive Electronics: Integrated into automotive control units (ECUs) for storing vehicle configuration data, diagnostic information, and security codes.
  • Medical Devices: Utilized in medical equipment to store calibration data, patient settings, and diagnostic logs.
  • IoT Devices: Found in various Internet of Things (IoT) devices, such as sensors, smart meters, and connected appliances, to store device configuration, network settings, and sensor data.

Features

  • 32Kbit (4096 x 8) Memory Capacity: Provides 32768 bits of non-volatile storage, organized as 4096 bytes.
  • SPI Interface: Uses a standard SPI serial interface for communication with microcontrollers.
  • High-Speed Operation: Supports high clock frequencies for fast data transfer.
  • Write Protection: Includes hardware and software write protection features to prevent accidental data corruption.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring that critical information is preserved.
  • Easy Integration: Simple SPI interface simplifies the integration process with microcontrollers and other digital systems.
  • Fast Data Transfer: High-speed operation allows for quick reading and writing of data.
  • Data Protection: Write protection features prevent accidental data overwrites.
  • Low Power Operation: Conserves power in battery-powered devices, extending battery life.

Additional Details

The BR25H320FVM-2CTR typically operates on a 2.5V to 5.5V power supply. The FVM indicates the package type, which is often an 8-pin SOP (Small Outline Package). The -2CTR suffix specifies the tape and reel packaging for automated assembly. The SPI interface supports various modes of operation, allowing for flexible communication with different microcontrollers. The datasheet provides detailed information on the device's electrical characteristics, timing diagrams, and application notes for optimal performance.

You May Also Be Interested in

National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
National Semiconductor (TI)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5438 $59.8180
260+ $0.4462 $116.0120
405+ $0.4324 $175.1220
555+ $0.4183 $232.1565
715+ $0.4044 $289.1460
960+ $0.3626 $348.0960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess