EN
  • EN
  • DE

KSZ8342Q

Part No KSZ8342Q
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC VOIP ATA ASSP 128QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Function Adapter
Interface PCM
Supply Voltage (V) 1.2V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Family Part Number KSZ8342
Manufacturer Pack Quantity 66
MSL Level 3 (168 Hours)
Win Source Part Number 754077-KSZ8342Q
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8342Q CAD Model

Description

Microchip Technology's KSZ8342Q Ethernet Switch

The KSZ8342Q from Microchip Technology is a robust and versatile Ethernet switch that offers an optimal solution for a variety of network applications. This advanced switch is designed to cater to the demands of automotive and industrial communication systems, providing a reliable and efficient means to manage network traffic.

Key Features:

  • Port Configuration: The KSZ8342Q is equipped with two ports that support Fast Ethernet (10/100 Mbps) speeds. This dual-port configuration makes it suitable for small-scale networks where high-speed data transmission is a priority.
  • Switching Capabilities: With its integrated Layer 2 switching capabilities, the KSZ8342Q can handle auto-negotiation for network speed and duplex mode, ensuring seamless connectivity and optimal performance.
  • Energy Efficiency: The device incorporates Energy Efficient Ethernet (EEE) technology, which reduces power consumption during periods of low data activity, making it an eco-friendly choice for energy-conscious environments.
  • Industrial Grade: Designed to withstand harsh conditions, the KSZ8342Q operates reliably in a wide temperature range, making it suitable for industrial applications that require robust performance.
  • Advanced Features: The switch supports features such as Quality of Service (QoS) for prioritizing network traffic, VLAN support for network segmentation, and IGMP snooping for multicast optimization.

Applications:

The KSZ8342Q is ideal for deployment in various applications, including:

  • Automotive networks, where reliability and fast data transfer are crucial.
  • Industrial control systems requiring rugged networking solutions.
  • Embedded systems that benefit from compact and energy-efficient networking components.
  • Consumer electronics that require network connectivity.

With its compact size and rich feature set, the KSZ8342Q Ethernet switch is an excellent choice for designers and engineers looking to integrate networking capabilities into their products with minimal hassle and maximum efficiency. Microchip Technology's commitment to quality ensures that the KSZ8342Q is a reliable component that will enhance the performance of any networked system.

You May Also Be Interested in

Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Intersil
Lowest to $4.8140
Infineon Technologies
Lowest to $5.6191
ST-Ericsson Inc
Lowest to $42.5952
ST-Ericsson Inc
Need more? Email Us
Infineon Technologies
Lowest to $21.6228
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Infineon Technologies
Lowest to $6.2971
Infineon Technologies
Lowest to $9.2446

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0731 $60.1462
5+ $24.6754 $123.3770
8+ $23.9043 $191.2344
10+ $23.1332 $231.3320
13+ $22.3621 $290.7073
18+ $20.0487 $360.8766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess