EN
  • EN
  • DE

NCV330MUTBG

Part No NCV330MUTBG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 4UDFN  /  Power Switch/Driver 1:1 N-Channel 3A 4-UDFN (1.2x1.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr onsemi
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 1.8V ~ 5.5V
Current - Output (Max) 3A
Rds On (Typ) 26mOhm
Features Slew Rate Controlled
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 4-UDFN (1.2x1.6)
Package / Case 4-UFDFN Exposed Pad
Base Product Number NCV330
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ,488-NCV330MUTBGCT,NCV330MUTBG-ND,488-NCV330MUTBGTR,488-NCV330MUTBGDKR
Standard Package 3,000
Win Source Part Number 1111386-NCV330MUTBG
Ultra Librarian 3D Model Ultra Librarian NCV330MUTBG CAD Model

Description

Introducing the NCV330MUTBG from ON Semiconductor

The NCV330MUTBG is a highly efficient, automotive-grade voltage regulator designed by ON Semiconductor to meet the rigorous demands of modern vehicle electronics. This advanced component is a testament to ON Semiconductor's commitment to providing high-quality, reliable solutions for the automotive industry.

The NCV330MUTBG boasts a fixed output voltage that ensures stable operation across a wide range of applications. Its low dropout voltage makes it particularly suitable for systems that require a stable power supply even when the input voltage is close to the output voltage. This feature is critical in automotive environments where battery voltage can vary significantly due to changes in load and operating conditions.

With a robust design, the NCV330MUTBG is capable of delivering up to 150 mA of continuous output current. This makes it an ideal choice for powering sensitive automotive circuits, such as sensors, microcontrollers, and other critical electronic components. The device's excellent transient response further enhances its suitability for applications that experience rapid changes in load.

One of the key benefits of the NCV330MUTBG is its low quiescent current, which contributes to reduced power consumption and improved energy efficiency. This is particularly important in automotive applications where preserving battery life is crucial. Additionally, the regulator features thermal shutdown and current limit protections, safeguarding the electronic systems from potential damage caused by overcurrent or excessive heat.

The NCV330MUTBG is available in a compact, surface-mount package that is designed to save space on printed circuit boards. This small footprint, combined with its low-profile design, enables designers to incorporate the regulator into space-constrained automotive applications without compromising performance.

ON Semiconductor's NCV330MUTBG voltage regulator is AEC-Q100 qualified, ensuring that it meets the stringent quality standards required for automotive applications. Its robustness, combined with high-performance characteristics, makes it a reliable and efficient solution for the next generation of vehicle electronics.

In summary, the NCV330MUTBG from ON Semiconductor is an exemplary choice for automotive manufacturers looking for a high-quality voltage regulator that offers stability, efficiency, and a compact design to power the sophisticated electronics found in modern vehicles.

You May Also Be Interested in

Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5672 $52.9704
17+ $6.2090 $105.5530
25+ $6.0150 $150.3750
35+ $5.8209 $203.7315
45+ $5.6269 $253.2105
60+ $5.0448 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess