EN
  • EN
  • DE

2SB1188

Part No 2SB1188
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description Medium power Transistor(-32V, -2A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1124798-2SB1188
Manufacturer Homepage www.rohm.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SB1188 CAD Model

Description

The 2SB1188 is a PNP silicon epitaxial transistor manufactured by Rohm Semiconductor. It is designed for use in various amplifier and switching applications, offering a balance of voltage and current handling capabilities. This transistor is often found in power amplifier stages and switching regulators.

Applications

  • Power amplifiers: Used in audio and general-purpose power amplifier circuits.
  • Switching regulators: Employed in switching regulator applications for power supplies.
  • Motor control: Used in motor control circuits for driving small to medium-sized motors.
  • DC-DC converters: Suitable for use in DC-DC converter circuits.
  • General-purpose switching: Used in various general-purpose switching applications.

Features

  • PNP silicon epitaxial transistor: Utilizes PNP silicon epitaxial technology.
  • Medium voltage and current: Offers a balance of voltage and current handling capabilities.
  • Low saturation voltage: Provides low saturation voltage for efficient switching.
  • High hFE: Exhibits a high current amplification factor.
  • Through-hole package: Typically available in a through-hole package for easy mounting and heat dissipation.

Benefits

  • Efficient power amplification: Enables efficient power amplification in audio and other applications.
  • Reliable switching: Provides reliable switching performance in various applications.
  • Versatile application: Suitable for a wide range of power amplifier and switching circuits.
  • Easy to implement: Simple to integrate into circuits with minimal external components.
  • Good heat dissipation: The through-hole package allows for effective heat dissipation.

Additional Details

When using the 2SB1188, it is important to consider the safe operating area (SOA) to avoid exceeding the maximum voltage, current, and power dissipation limits. Proper heat sinking may be necessary, especially at higher power levels. The datasheet provides detailed specifications on the device's electrical characteristics, thermal resistance, and recommended operating conditions. It is essential to ensure that the base drive circuitry is properly designed to achieve optimal performance and prevent damage to the transistor.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
860+ $0.0675 $58.0500
1,830+ $0.0632 $115.6560
2,845+ $0.0610 $173.5450
4,085+ $0.0566 $231.2110
5,310+ $0.0544 $288.8640
6,625+ $0.0524 $347.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 187,000 pieces
MOQ: 860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess