Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rickchip
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835547-RK818-2
Ultra Librarian 3D Model Ultra Librarian RK818-2 CAD Model

Description

The Rockchip RK818-2 is a Power Management Integrated Circuit (PMIC) designed to provide efficient power distribution and management for a variety of electronic devices. It is optimized to work with Rockchip application processors but can also be used in other systems requiring versatile power management solutions. This PMIC integrates multiple voltage regulators, battery charging capabilities, and system control functions.

Applications

  • Tablets
  • Smartphones
  • Portable Media Players
  • Set-Top Boxes
  • Embedded Systems

Features

  • Multiple Voltage Regulators: Integrates various buck and LDO regulators to supply power to different system components.
  • Battery Charging: Supports various battery charging profiles, including USB charging and dedicated charging ports.
  • Power Sequencing: Provides programmable power-up and power-down sequencing for system stability.
  • Real-Time Clock (RTC): Includes an integrated RTC with battery backup.
  • I2C Interface: Allows for flexible configuration and monitoring of the PMIC.
  • Protection Features: Includes over-voltage protection, over-current protection, and thermal shutdown.

Benefits

  • Efficient Power Management: Optimizes power consumption and extends battery life.
  • Versatile Power Solution: Provides a flexible power solution for a wide range of applications.
  • Simplified System Design: Reduces the number of external components and simplifies system design.
  • Enhanced System Reliability: Provides protection features to prevent damage to system components.
  • Programmable Configuration: Allows for customized power management settings to meet specific application requirements.

Additional Details

The RK818-2 is available in a compact QFN package. It supports a wide input voltage range. The PMIC can be configured via I2C to adjust voltage levels, current limits, and power sequencing. It is designed to minimize power losses and improve overall system efficiency. It is a crucial component for modern portable and embedded electronic devices requiring efficient and reliable power management.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY125-030-017-R-P
SiTIME
Need more? Email Us
ECAD model for SIT8103AC-23-33E-48.00000T
TDK Corporation
Need more? Email Us
ECAD model for SLF7045T-4R7M1R72
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77355-18
KOA Speer
Need more? Email Us
ECAD model for SL2TTE10LJ
Semikron
Need more? Email Us
ECAD model for SKHI22AH4
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77358-11
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY1344-485LF
Artesyn Embedded Technologies
Lowest to €19.0891
ECAD model for SIL06C-12SADJ-VY

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €25.4700 €50.9401
5+ €20.8985 €104.4923
7+ €20.2455 €141.7182
10+ €19.5923 €195.9235
12+ €18.9392 €227.2709
17+ €16.9800 €288.6603
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,300 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention