EN
  • EN
  • DE

X28HC64JM-70

Part No X28HC64JM-70
Manufacturer Rochester Electronics
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1226372-X28HC64JM-70
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28HC64JM-70 CAD Model

Description

The X28HC64JM-70 is a 64K (8K x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rochester Electronics. Rochester Electronics specializes in providing continued manufacturing and support for end-of-life (EOL) and obsolete semiconductors.

Applications:

  • Embedded Systems: Used for storing configuration data, calibration parameters, and firmware in embedded systems.
  • Industrial Control Systems: Found in industrial controllers for storing program code and data.
  • Data Logging: Used for data logging applications where non-volatile storage is required.
  • Configuration Memory: Used as configuration memory in various electronic devices.
  • Legacy Systems: Often used as a replacement part in older electronic systems that require continued support.

Features:

  • 64K Capacity: Offers a storage capacity of 65,536 bits (8 kilobytes).
  • CMOS Technology: Fabricated using CMOS (Complementary Metal-Oxide-Semiconductor) technology for low power consumption.
  • Electrically Erasable and Programmable: Can be electrically erased and programmed, allowing for data to be updated and rewritten.
  • Fast Access Time: The "-70" suffix indicates a fast access time of 70ns (nanoseconds).
  • Self-Timed Write Cycle: Includes a self-timed write cycle for simplified programming.
  • Automatic Page Write: Supports automatic page write for efficient data writing.

Benefits:

  • Non-Volatile Storage: Retains data even when power is off.
  • Electrically Erasable and Programmable: Can be easily reprogrammed in-system.
  • Fast Access Time: Provides fast access times for quick data retrieval.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Continued Availability: Rochester Electronics ensures continued availability of this EOL component.

The X28HC64JM-70 requires proper interfacing with a microcontroller or other host device. Refer to the Rochester Electronics datasheet for detailed specifications, timing diagrams, and application notes. Note that Rochester Electronics' datasheets may reference the original manufacturer's specifications.

You May Also Be Interested in

Freescale Semiconductor - NXP
French Electronic Distributor since 1988
Need more? Email Us
Union Semiconductor
RESET WITH MANUAL RESET / Supervisor Channel 8-SOP
Need more? Email Us
Union Semiconductor
±15kV ESD-Protected, Slew-Rate-Limited, High Speed and Failsafe RS485 Transceiver
Lowest to $0.4435
Microchip Technology
SI PPIN HERMETIC MELF / RF Diode PIN - Single 75V 1 W Axial
Need more? Email Us
Texas Instruments
4-20mA Current Transmitter with RTD Excitation And Linearization 16-PDIP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Inphi Corporation
Quad Rxaui Or Dual Xaui With Edc
Need more? Email Us
Fairchild/ON Semiconductor
Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line...
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess