EN
  • EN
  • DE

XPC860ENZP40A3

Part No XPC860ENZP40A3
Manufacturer Freescale Semiconductor - NXP
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1232702-XPC860ENZP40A3
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC860ENZP40A3 CAD Model

Description

The XPC860ENZP40A3 is a PowerQUICC II processor from Freescale (now NXP). This embedded processor is designed for a variety of communication and networking applications, offering a balance of performance and power efficiency. The 'ZP40A3' likely denotes the package and speed grade of the device.

Applications

  • Networking equipment (routers, switches)
  • Industrial control systems
  • Telecommunications infrastructure
  • Embedded networking devices
  • Printers and imaging devices

Features

  • Processor Core: PowerPC core (likely a e300 core in this series).
  • Clock Speed: Operates at a specific clock speed (details depend on the exact part, but 40 MHz is likely lower than reality).
  • Memory Interface: Supports various memory interfaces (SDRAM, DDR).
  • Communication Interfaces: Includes UART, Ethernet, I2C, SPI, and other communication interfaces.
  • DMA Controller: Integrated DMA controller for efficient data transfer.
  • Timers: Multiple timers for system control and timekeeping.
  • Power Management: Power-saving features for low-power operation.

Benefits

  • High Performance: Provides sufficient processing power for embedded applications.
  • Connectivity: Integrates a wide range of communication interfaces.
  • Power Efficiency: Designed for low-power operation.
  • Integrated Peripherals: Reduces the need for external components.

Additional Details

The XPC860ENZP40A3 is a versatile embedded processor suitable for a broad range of applications. It's part of the PowerQUICC II family, known for its reliability and integration. Freescale/NXP provides extensive documentation and development tools to support the design and implementation of systems based on this processor.

You May Also Be Interested in

Inphi Corporation
Quad 10G Cdr With Dual Edc
Need more? Email Us
Inphi Corporation
Need more? Email Us
Microchip Technology
IC Mux Crossbar Sw Usb VFBGA40
Need more? Email Us
Fairchild/ON Semiconductor
Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line...
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
TDK-Lambda Americas Inc.
Power Line EMC Filters
Need more? Email Us
NEC
Need more? Email Us
Siemens
Powmod Wmn 125A 5G 3PH in 1PH Out
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess