EN
  • EN
  • DE

PT7C433833AZEEX

Part No PT7C433833AZEEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC MOD LOW POWER 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-WFDFN Exposed Pad
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-TDFN (2x3)
Family Name PT7C433833
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PT7C433833AZEEXDITR, PT7C433833AZEEXDIDKR, PT7C433833AZEEX-ND, PT7C433833AZEEXDICT
Quantity per package 3000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890364-PT7C433833AZEEX
Ultra Librarian 3D Model Ultra Librarian PT7C433833AZEEX CAD Model

Description

Introducing the PT7C433833AZEEX from Diodes Incorporated

The PT7C433833AZEEX is a state-of-the-art, high-performance integrated circuit brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This precision-engineered product is designed to cater to a wide range of applications where reliability and efficiency are paramount.

At the heart of the PT7C433833AZEEX lies its robust architecture, which ensures stable operation under varying conditions. It is built to deliver consistent performance, making it an ideal choice for critical applications in industries such as automotive, telecommunications, and consumer electronics. The device is characterized by its low power consumption, which not only extends the life of battery-operated devices but also contributes to energy savings in systems that require continuous operation.

The PT7C433833AZEEX is designed with a compact footprint, allowing for seamless integration into space-constrained applications without compromising on functionality. Its miniature size belies its capabilities, as it packs a powerful punch in terms of performance and durability. The product is manufactured using high-quality materials and cutting-edge technology, ensuring that it meets the stringent standards set by Diodes Incorporated.

Compatibility is key when it comes to electronic components, and the PT7C433833AZEEX is no exception. It is designed to be compatible with a broad range of microcontrollers and processors, offering designers flexibility and ease of use. The device features a user-friendly interface that simplifies the design process, reducing time-to-market for products that incorporate this IC.

In summary, the PT7C433833AZEEX from Diodes Incorporated is a versatile and reliable component that offers exceptional performance for a variety of applications. Its low power consumption, compact design, and compatibility with other devices make it an excellent choice for designers looking to create efficient and innovative products. With the backing of Diodes Incorporated's reputation for quality, the PT7C433833AZEEX is set to be a go-to component for engineers and product developers worldwide.

You May Also Be Interested in

Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1513 $63.3215
125+ $0.9447 $118.0875
190+ $0.9152 $173.8880
265+ $0.8857 $234.7105
340+ $0.8562 $291.1080
455+ $0.7676 $349.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess