EN
  • EN
  • DE

SN10KHT5541DWR

Part No SN10KHT5541DWR
Manufacturer Rochester Electronics
Catalog Logic - Translators, Level Shifters
Description ECL TO TTL TRANSLATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Mixed Signal Translator Unidirectional 1 Circuit 8 Channel - 24-SOIC
Manufacturer Texas Instruments
Package Bulk
Part Status Obsolete
Operating Temperature Range 0°C ~ 75°C (TA)
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-SN10KHT5541DWR, 2156-SN10KHT5541DWR-TITR-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934444-SN10KHT5541DWR
Ultra Librarian 3D Model Ultra Librarian SN10KHT5541DWR CAD Model

Description

The Texas Instruments 934444-SN10KHT5541DWR is a mixed signal translator that is unidirectional and has 1 circuit and 8 channels.

  • Type: mixed signal translator
  • Direction: unidirectional
  • Circuits: 1
  • Channels: 8
  • Category: integrated circuits
  • Status: obsolete
  • Operating temperature range: 0 degrees Celsius to 75 degrees Celsius (TA)
  • Features: mixed signal translator unidirectional 1 circuit 8 channel - 24-SOIC
  • Package: 24-SOIC (0.295", 7.50mm Width)
  • Mounting: surface mount
  • Quantity per package: 2000
  • HTSUS: 8542.39.0001
  • Other part numbers: 2156-SN10KHT5541DWR and 2156-SN10KHT5541DWR-TITR-ND

You May Also Be Interested in

ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess