EN
  • EN
  • DE

MC10EL05DG

Part No MC10EL05DG
Manufacturer Rochester Electronics
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description AND/NAND GATE, 10EL SERIES, 1 FU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AND/NAND Gate Configurable 1 Circuit 4 Input (2, 2) Input 8-SOIC
Manufacturer ON Semiconductor
Series 10EL
Package Bulk
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MC10EL05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883243-MC10EL05DG
Ultra Librarian 3D Model Ultra Librarian MC10EL05DG CAD Model

Description

The ON Semiconductor electronic component has a Win Source Part Number of 883243-MC10EL05DG.

  • Win Source Part Number: 883243-MC10EL05DG
  • Series: 10EL
  • Gate Type: AND/NAND
  • Circuits: 1
  • Input: 4 Input (2, 2)
  • Package: 8-SOIC
  • Operating Temperature: -40°C ~ 85°C
  • Packaging: Bulk
  • Package Size: 8-SOIC (0.154", 3.90mm Width)
  • Supply and Demand: Limited
  • Category: Integrated Circuits (ICs)
  • Family Name: MC10EL05
  • Quantity per Package: 1
  • MSL Level: 1 (unlimited)
  • REACH Status: REACH unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.1009
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.1118
Fairchild/ON Semiconductor
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL 2-Input Differential AND/NAND
Lowest to $8.2655
ON Semiconductor
IC GATE UNIV 2INPUT 6-MICROPAK / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Need more? Email Us
NXP / Nexperia
Lowest to $0.2599
Micrel
2-INPUT XOR/XNOR
Need more? Email Us
NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.2003
Analog Devices Inc.
IC XOR/XNOR GATE 1-CIR 16QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess