EN
  • EN
  • DE

HEF4069UBT/S999+118

Part No HEF4069UBT/S999+118
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0940+
Reference case SMD
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 731186-HEF4069UBT/S999+118
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4069UBT/S999+118 CAD Model

Description

The NXP HEF4069UBT/S999+118 is a high-performance hex inverter chip designed to meet the requirements of a wide range of digital applications. This versatile component is part of NXP's HEF4000 family, known for their robustness and reliability in various electronic circuits.

The HEF4069UBT/S999+118 features six independent inverter gates in a single package, providing designers with the flexibility to implement multiple inverting functions within their circuit designs. Each inverter is capable of transforming a high-level input signal into a low-level output, and vice versa, ensuring signal integrity and logic level conversion with ease.

Manufactured using silicon gate CMOS technology, the HEF4069UBT/S999+118 offers a symmetrical output impedance, high noise immunity, and low power consumption, which are critical for battery-operated and power-sensitive devices. The device is also characterized by its wide operating voltage range, typically from 3V to 15V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels.

The HEF4069UBT/S999+118 comes in a surface-mount SO14 package, which is ideal for space-constrained applications. Its compact form factor makes it a popular choice for use in portable electronics, communication systems, data processing equipment, and other digital applications where board space is at a premium.

Key features of the NXP HEF4069UBT/S999+118 include:

  • Six independent inverter gates
  • Wide supply voltage range from 3V to 15V
  • Low power consumption
  • High noise immunity
  • Compatible with TTL and CMOS logic levels
  • Surface-mount SO14 package for compact design

The NXP HEF4069UBT/S999+118 is a testament to NXP's commitment to providing high-quality, versatile components that empower engineers to create innovative and efficient electronic solutions. Whether for prototyping or mass production, this hex inverter is a reliable and practical choice for any digital logic application.

You May Also Be Interested in

Texas Instruments
LOW-POWER CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.2918
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.1118
Analog Devices Inc.
CMOS 4/8 Channel Analog Multiplexers
Lowest to $70.4469
ON Semiconductor
Differential 2-Input XOR/XNOR
Lowest to $9.7759
NXP / Nexperia
Lowest to $0.2599
Fairchild/ON Semiconductor
Need more? Email Us
NXP / Nexperia
Triple 1-2-2 Input OR-AND/OR-AND-INVERTER Gate
Need more? Email Us
Texas Instruments
10-BIT UNIVERSAL SCHMITT-TRIGGER BUFFER WITH 3-STATE OUTPUTS
Lowest to $0.9953
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 8TSSOP
Lowest to $17.2892

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2599 $58.4775
545+ $0.2125 $115.8125
840+ $0.2067 $173.6280
1,160+ $0.1998 $231.7680
1,500+ $0.1929 $289.3500
2,000+ $0.1733 $346.6000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess