EN
  • EN
  • DE

MC100EP05DTR2

Part No MC100EP05DTR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 3.3V / 5V ECL 2-Input Differential AND/NAND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216686-MC100EP05DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP05DTR2 CAD Model

Description

Product Overview: MC100EP05DTR2 from ON Semiconductor

The MC100EP05DTR2 is a high-performance, differential ECL/PECL to TTL translator integrated circuit produced by ON Semiconductor, a leader in energy-efficient innovations. This device is designed to meet the stringent requirements of high-speed data communication systems and is particularly suitable for applications requiring fast signal conversion with minimal propagation delay.

Key Features

  • Technology: The MC100EP05DTR2 is built using advanced bipolar technology, ensuring reliable performance in high-speed operations.
  • Functionality: This translator converts differential ECL/PECL logic levels to TTL output levels, making it ideal for interfacing between different logic families.
  • Speed: It boasts a significant propagation delay of approximately 3.3 ns, providing rapid signal processing capabilities essential for high-speed applications.
  • Power Supply: The device operates with a power supply range of 3.0V to 5.5V, offering flexibility in various system voltages.
  • Temperature Range: The MC100EP05DTR2 is designed to function over an extended temperature range, from -40°C to 85°C, accommodating various environmental conditions.
  • Packaging: It comes in a TSSOP-8 package, which is compact and suitable for space-constrained applications.

Applications

The MC100EP05DTR2 is a versatile component that can be used in a wide range of applications, including:

  • High-speed data transmission systems
  • Signal conversion and level shifting in mixed-voltage environments
  • Clock distribution networks
  • Telecommunications and networking equipment
  • Computer systems and servers
  • Test and measurement equipment

Reliability and Quality

ON Semiconductor is committed to providing high-quality products. The MC100EP05DTR2 is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Customers can trust this device to deliver consistent operation and longevity in their critical applications.

You May Also Be Interested in

ON Semiconductor
IC GATE OR/NOR QUAD ECL 20-PLCC
Need more? Email Us
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.3148
Micrel
2-INPUT XOR/XNOR
Need more? Email Us
Texas Instruments
10-BIT UNIVERSAL SCHMITT-TRIGGER BUFFER WITH 3-STATE OUTPUTS
Lowest to $0.9953
ON Semiconductor
3.3V / 5V ECL 2-Input Differential AND/NAND
Lowest to $8.2655
Analog Devices Inc.
IC XOR/XNOR GATE 1-CIR 16QFN
Need more? Email Us
NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.1009
NXP / Nexperia
Quint 2-4-4-4-5 Input OR-AND Gate
Need more? Email Us
NXP / Nexperia
Lowest to $0.2599

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2655 $57.8585
15+ $6.7820 $101.7300
23+ $6.5701 $151.1123
32+ $6.3581 $203.4592
41+ $6.1462 $251.9942
55+ $5.5104 $303.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,892 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess