EN
  • EN
  • DE

DS55451J-8/883B

Part No DS55451J-8/883B
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056207-DS55451J-8/883B
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS55451J-8/883B CAD Model

Description

The DS55451J-8/883B, manufactured by Rochester Electronics, is a high-voltage, high-current peripheral driver. This device is designed to interface between logic-level signals and high-power loads, making it suitable for various industrial and military applications.

Applications

  • Relay drivers
  • Solenoid drivers
  • Lamp drivers
  • Hammer drivers
  • Line drivers
  • Display drivers
  • Memory drivers

Features

  • High-voltage outputs: Can handle voltage levels up to 30V.
  • High-current outputs: Can drive loads requiring up to 300mA per channel.
  • TTL/DTL compatible inputs: Interfaces easily with standard logic circuits.
  • Diode-clamped inputs: Protects the inputs from voltage transients.
  • 883B processing: Meets stringent military-grade requirements for reliability and performance.

Benefits

  • Versatile interface: Bridges the gap between low-power logic and high-power loads.
  • Reliable performance: Operates reliably under harsh conditions due to 883B processing.
  • Protection features: Diode-clamped inputs prevent damage from voltage spikes.
  • Simplified system design: Reduces the need for external components, simplifying circuit design.
  • Wide operating temperature range: Suitable for use in various environments.

Specifications

The DS55451J-8/883B is typically packaged in a ceramic DIP (Dual In-line Package). It operates over a wide temperature range, typically -55°C to +125°C. Key electrical characteristics include a maximum output voltage of 30V, a maximum continuous output current of 300mA per channel, and a low input current requirement. The 883B designation indicates compliance with MIL-STD-883B, a military standard that defines standardized methods for testing microcircuits.

You May Also Be Interested in

Rockwell
Need more? Email Us
NEC
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess