The DM74LS243WM is a quad bus transceiver manufactured by Rochester Electronics. This device is a member of the 74LS series of logic gates and is designed for asynchronous two-way communication between data buses. It features four independent transceiver channels, each capable of transmitting or receiving data under the control of enable signals. This makes it ideal for applications requiring bidirectional data transfer between microprocessors, memories, and peripherals.
Applications:
- Data bus transceivers in computer systems
- Memory interface circuits
- Peripheral device interfaces
- Bidirectional data communication systems
- Level translation circuits
Features:
- Four independent transceiver channels
- Asynchronous two-way data transfer
- High-impedance output control
- Low power consumption
- TTL compatible inputs and outputs
- Wide operating voltage range
Benefits:
- Simplified data bus interface: Allows easy bidirectional data transfer between different parts of a system.
- Reduced component count: Integrates four transceivers into a single package, saving board space.
- Improved signal integrity: Provides buffering and signal conditioning for reliable data transfer.
- Reduced power consumption: Helps to minimize overall system power consumption.
- Wide compatibility: TTL compatible inputs and outputs ensure compatibility with a wide range of logic devices.
Additional Details:
The DM74LS243WM operates from a 5V power supply. Each transceiver channel consists of two three-state buffers connected in opposite directions. The direction of data flow is controlled by enable signals. When an enable signal is asserted, the corresponding buffer is enabled, allowing data to flow in that direction. When the enable signal is deasserted, the buffer is disabled, and the output goes into a high-impedance state. This allows multiple devices to share the same data bus without contention. The low-power Schottky (LS) technology ensures low power consumption and high speed. Specific details regarding propagation delay and drive capability can be found in the device datasheet.