EN
  • EN
  • DE

MAX4660ESA+

Part No MAX4660ESA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 25 Ohm
Channel-to-Channel Matching (ΔRon) 400 mOhm
Single Supply Voltage (V+) 9 V to 40 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
-3db Bandwidth 225MHz
Charge Injection 1.5pC
Channel Capacitance(CS off, CD off) 6pF
Max Leakage Current (IS off) 1nA
Crosstalk -76dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC-EP
Win Source Part Number 1068815-MAX4660ESA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4660ESA+ CAD Model

Description

Product Overview: MAX4660ESA+ from Maxim Integrated

The MAX4660ESA+ is a high-performance, quad SPST (Single Pole Single Throw) analog switch from Maxim Integrated, designed to provide precision and reliability for a wide range of applications. This device is particularly well-suited for applications that require low on-resistance, low-voltage operation, and the capability to handle moderate power levels.

Key Features

  • Low On-Resistance: The MAX4660ESA+ boasts a low on-resistance of typically 100 ohms, which minimizes signal attenuation and ensures efficient signal transmission.
  • Single Supply Operation: This analog switch operates from a single +1.8V to +16.5V supply, or a dual ±2.7V to ±8V supply, making it versatile for various circuit configurations.
  • Fast Switching Times: With tON of 175ns and tOFF of 145ns, the device offers quick response times, which is crucial for time-sensitive applications.
  • Low Power Consumption: The MAX4660ESA+ is designed for power-sensitive applications, with a low power consumption that helps to extend battery life in portable devices.
  • High Current Handling: The device can handle continuous current up to 300mA, making it suitable for driving moderate loads.

Applications

The MAX4660ESA+ is ideal for a variety of applications including, but not limited to:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Battery-powered devices
  • Sample and hold circuits

Package and Quality

Enclosed in a compact 8-pin NSOIC package, the MAX4660ESA+ is designed to save space on printed circuit boards (PCBs) while providing robust performance. Maxim Integrated is known for its commitment to quality, and this product is no exception. It meets rigorous industry standards for reliability and performance, ensuring that it can withstand the demands of even the most challenging environments.

In summary, the MAX4660ESA+ from Maxim Integrated is a versatile, efficient, and reliable solution for designers looking to incorporate a high-quality analog switch into their electronic systems.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5630 $54.2520
9+ $11.1286 $100.1574
14+ $10.7809 $150.9326
20+ $10.4331 $208.6620
25+ $10.0853 $252.1325
34+ $9.0420 $307.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess