EN
  • EN
  • DE

DM5402J/883

Part No DM5402J/883
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025916-DM5402J/883
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM5402J/883 CAD Model

Description

The DM5402J/883 is a Quad 2-Input NOR Gate manufactured by Rochester Electronics. This integrated circuit is part of the 5400 series, known for its military-grade specifications and reliability. Rochester Electronics specializes in providing continued support for discontinued or hard-to-find components, ensuring availability for long-lifecycle applications.

Applications:

  • Military and Aerospace Systems: Used in critical control and processing units where high reliability and extended temperature ranges are essential.
  • Industrial Control Systems: Implemented in logic circuits for automation, monitoring, and safety systems.
  • Instrumentation: Employed in test equipment and measurement devices for signal processing and control.
  • Legacy System Maintenance: Provides a replacement component for older systems requiring continued operation.
  • Custom Logic Circuits: Used as a fundamental building block for creating custom digital logic functions.

Features:

  • Quad 2-Input NOR Gate: Contains four independent NOR gates, each with two inputs and one output.
  • Military Temperature Range: Operates reliably over a wide temperature range, typically -55°C to +125°C.
  • High Noise Immunity: Provides stable operation in noisy environments.
  • Standard TTL Logic: Compatible with other TTL (Transistor-Transistor Logic) devices.
  • Hermetic Package: Encased in a hermetically sealed package for enhanced protection against environmental factors.
  • Rochester Electronics Support: Ensures continued availability and support for this discontinued component.

Benefits:

  • High Reliability: Designed for demanding applications requiring long-term stability and performance.
  • Extended Temperature Range: Operates reliably in extreme temperature conditions.
  • Guaranteed Availability: Rochester Electronics ensures a continued supply of this component.
  • Easy Integration: Compatible with standard TTL logic families, simplifying circuit design.
  • Reduced System Downtime: Provides a reliable replacement component for older systems, minimizing downtime and maintenance costs.

Additional Details: The DM5402J/883 is typically supplied in a ceramic DIP (Dual In-line Package). It operates from a standard 5V power supply. Datasheets provide detailed electrical characteristics, including input and output voltage levels, propagation delays, and power consumption. The /883 designation indicates compliance with military standards for quality and reliability.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess