EN
  • EN
  • DE

LTC1730ES8-4.2#PBF

Part No LTC1730ES8-4.2#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT PULSE CHRGR LI-ION 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant, Pulsed
Programmable Features Timer
Fault Protection Over Current
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 12V
Temperature Range - Operating -40°C to 85°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 138102-LTC1730ES8-4.2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1730ES8-4.2#PBF CAD Model

Description

Linear Technology's LTC1730ES8-4.2#PBF

The LTC1730ES8-4.2#PBF is a standout product from Linear Technology, designed as a standalone linear charger for lithium-ion batteries. This high-performance integrated circuit is engineered to provide safe and efficient charging for single-cell Li-ion batteries, which are commonly used in a wide range of portable electronic devices such as smartphones, tablets, and digital cameras.

The LTC1730ES8-4.2#PBF is housed in a compact ES8 package, making it an ideal choice for space-constrained applications. It operates over a wide input voltage range and is capable of delivering up to 1A of continuous charge current, which can be programmed via an external resistor. The charging voltage is fixed at 4.2V, which is the optimal charging voltage for most Li-ion batteries, ensuring that the battery is charged quickly and efficiently while maximizing its lifespan.

This charger IC features a variety of safety functions that are crucial for maintaining the integrity and longevity of the battery. It includes automatic recharge, preconditioning for deeply discharged cells, and a shutdown mode that reduces the supply current to 20µA, enhancing the battery's energy conservation when not in active use. Moreover, the LTC1730ES8-4.2#PBF provides charge current monitoring, which allows for the implementation of a gas gauge function to monitor the battery's charge state.

Another key feature of the LTC1730ES8-4.2#PBF is its thermal regulation capability, which protects the IC and the battery from overheating during the charging process. This is particularly important in applications where thermal management is a challenge. The chip also includes an end-of-charge status output, signaling when the battery is fully charged, and a charge current monitor output for charge termination.

Overall, the LTC1730ES8-4.2#PBF is a reliable and versatile charging solution that meets the demands of modern portable electronics. Its comprehensive set of features ensures safe and efficient battery management, making it an essential component for designers looking to create durable and high-performing battery-powered devices.

You May Also Be Interested in

Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.1V Automotive 36-Pin QFN EP Tube
Lowest to $17.4627
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Linear Technology
IC CHARGER BATTERY LI-ION 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.2V Automotive 36-Pin QFN EP Tube
Lowest to $31.2813
Texas Instruments
IC BATT CHARGE MGR LI-ION 14WSON / Linear Battery Charger Li-Ion/Li-Pol 750mA 4.1V/4.2V 14-Pin WSON EP T/R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess