EN
  • EN
  • DE

CD74ACT563M

Part No CD74ACT563M
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function D-Type, Latch
RoHS Non-Compliant
Win Source Part Number 1051613-CD74ACT563M
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD74ACT563M CAD Model

Description

The CD74ACT563M is an octal transparent latch with 3-state outputs manufactured by Rochester Electronics. As a member of the ACT (Advanced CMOS Technology) logic family, it offers high-speed performance and low power consumption. The device is designed to temporarily store data in digital systems and can be used in a variety of applications requiring buffering or latching of data.

Applications

  • Memory Buffering: Used as a buffer between memory and processors to improve data transfer rates and system performance.
  • Address Latching: Employed in memory systems to latch address lines, allowing the processor to access different memory locations.
  • Data Multiplexing: Utilized in multiplexing applications to select and route data from multiple sources to a single destination.
  • I/O Port Expansion: Used to expand the number of input/output ports in embedded systems, enabling connection to more peripherals.
  • Data Storage: Employed as a temporary storage element in data acquisition systems and other applications requiring short-term data retention.

Features

  • Octal Configuration: Contains eight independent transparent latches in a single package, allowing for parallel processing of data.
  • 3-State Outputs: Provides high-impedance 3-state outputs, allowing multiple devices to share a common bus.
  • Transparent Latch Operation: Data passes directly through the latch when the enable input is high, and the latch holds the data when the enable input is low.
  • High-Speed Performance: Offers fast propagation delays and high switching speeds, ensuring quick data transfer.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered and energy-efficient applications.

Benefits

  • Improved System Performance: High-speed operation enhances the overall performance of digital systems by reducing delays and improving data transfer rates.
  • Increased System Flexibility: 3-state outputs enable multiple devices to share a common bus, providing flexibility in system design and expansion.
  • Reduced Component Count: Octal configuration reduces the number of components required, simplifying circuit design and reducing board space.
  • Enhanced Data Integrity: Transparent latch operation ensures that data is accurately captured and stored, minimizing errors and improving data integrity.
  • Energy Efficiency: Low power consumption makes it ideal for energy-sensitive applications, extending battery life and reducing overall power consumption.

Additional Details

The CD74ACT563M operates over a wide voltage range and is compatible with other TTL and CMOS logic devices. Its robust design and high-quality manufacturing by Rochester Electronics ensure reliability and long-term performance. For specific technical specifications, such as propagation delays, supply voltage range, and output drive capability, refer to the official product datasheet. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. Additionally, adhering to the manufacturer's recommended operating conditions will maximize the lifespan and performance of the device.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess