EN
  • EN
  • DE

MAX8778E

Part No MAX8778E
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706962-MAX8778E
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8778E CAD Model

Description

Maxim Integrated's MAX8778E: High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX8778E from Maxim Integrated is a versatile and powerful solution designed specifically for notebook computer power supplies. This high-efficiency, quad-output controller is engineered to provide reliable and stable power management for the critical components of portable computing devices. With its advanced features and compact design, the MAX8778E is an ideal choice for modern notebook designs that demand energy efficiency and performance.

Key Features

  • Quad-Output Control: The MAX8778E efficiently manages multiple power outputs, catering to the various voltage requirements of a notebook computer. This includes a synchronous buck controller, a boost controller, and two linear regulators, all integrated into one chip for streamlined power delivery.
  • High Efficiency: Designed with power conservation in mind, the MAX8778E utilizes low RDS(ON) integrated MOSFETs that minimize losses and improve overall battery life, making it an eco-friendly choice for energy-conscious users.
  • Flexible Power Sequencing: The device offers programmable power sequencing, allowing designers to tailor the power-up and power-down order of the outputs to meet specific system requirements, ensuring smooth operation and protection for sensitive components.
  • Comprehensive Protection Features: The MAX8778E is equipped with a suite of protection features, including overvoltage, undervoltage, and overcurrent protection, which safeguard the notebook's circuitry from potential damage due to irregular power conditions.

Applications

The MAX8778E is primarily used in notebook computers but can also be applied to other portable electronics that require efficient power management across multiple voltage domains. Its robust design and feature set make it suitable for a wide range of applications where space is at a premium and power efficiency is paramount.

Conclusion

Maxim Integrated's MAX8778E stands out as a comprehensive power management solution for notebook computers. Its integration of multiple controllers into a single package not only saves space but also simplifies the design process, allowing for more compact and efficient notebook designs. With its focus on high efficiency, flexible sequencing, and robust protection, the MAX8778E is a testament to Maxim Integrated's commitment to delivering advanced power management solutions that meet the evolving needs of the portable computing market.

You May Also Be Interested in

Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess