EN
  • EN
  • DE

AM9513ADIB

Part No AM9513ADIB
Manufacturer Rochester Electronics
Catalog Clock/Timing - Programmable Timers and Oscillators
Description AM9513 - Programmable Timer, 5 T
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Rochester Electronics
Package Bulk
Product Status Active
Type Timer Control
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 275 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 40-CDIP (0.600", 15.24mm)
Supplier Device Package 40-CDIP
Mounting Type Through Hole
Standard Package 1 pcs
Win Source Part Number 1031504-AM9513ADIB
Ultra Librarian 3D Model Ultra Librarian AM9513ADIB CAD Model

Description

The Rochester Electronics programmable timer and oscillator is a versatile component designed for clock and timing applications.

  • Function: programmable timer and oscillator
  • Applications: clock and timing
  • Packaging: Bulk
  • Package Quantity: 1 Piece
  • Current Supply: 275 mA
  • Voltage Supply Range: 4.75V to 5.25V
  • Mounting Type: Through-hole
  • Manufacturer: Rochester Electronics

You May Also Be Interested in

Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Intersil Corporation
CMOS Programmable Interval Timer
Need more? Email Us
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
HANSCHIP Semiconductor Co., Ltd.
SOP-8 Programmable Timers and Oscillators RoHS
Lowest to $0.0703
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess