EN
  • EN
  • DE

MP820-20.0-1%

Part No MP820-20.0-1%
Manufacturer Caddock Electronics Inc.
Catalog Through Hole Resistors
Description RES 20 OHM 20W 1% TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Caddock Electronics Inc.
Packaging Tube/Rail
Status Active
Resistance (Ohms) 20
Tolerance ±1%
Power (Watts) 20W
Composition Thick Film
Features Moisture Resistant, Non-Inductive
Temperature Coefficient -20/ +50ppm/°C
Temperature Range - Operating -55°C to 175°C
Case / Package TO-220
Height - Seated (Max) 0.590" (14.99mm)
Number of Terminations 2
Win Source Part Number 044955-MP820-20.0-1%
Ultra Librarian 3D Model Ultra Librarian MP820-20.0-1% CAD Model

Description

The Caddock Electronics Inc. 044955-MP820-20.0-1% resistor is a non-inductive thick film resistor with a resistance of 20 ohms and a power rating of 20 watts.

  • Tolerance: ±1%
  • Temperature Coefficient: -20/+50ppm/°C
  • Characteristics: moisture-resistant and suitable for use in a temperature range of -55°C to 175°C.
  • Package: TO-220 package and comes in a tube/rail packaging.
  • Application: commonly used in applications that require high power handling capabilities such as power supplies, motor control, and audio amplifiers.

You May Also Be Interested in

Caddock Electronics Inc.
RES 0.008 OHM 1% 2W SR20
Lowest to $10.9090
Bourns Inc.
RES 100 OHM 1% 50W TO220
Lowest to $8.4294
Vishay
RES 10 OHM 5% 1W AXIAL
Lowest to $0.0250
KOA Speer
RES 470 OHM 5% 1/4W AXIAL
Need more? Email Us
Welwyn Components Limited
RES 10K OHM 3W 5% AXIAL
Need more? Email Us
Yageo
RES 100 OHM 5% 1/4W AXIAL
Lowest to $0.0061
Bourns Inc.
RES 0.5 OHM 1% 20W TO220-2
Lowest to $4.8833
Ohmite
RES 1K OHM 5% 10W AXIAL
Lowest to $3.0510
Vishay
RES 2 OHM 6.5W 5% AXIAL / 2 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6782 $60.1038
22+ $5.4793 $120.5446
33+ $5.3084 $175.1772
45+ $5.1374 $231.1830
59+ $4.9665 $293.0235
78+ $4.4525 $347.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess