Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Programmable Timers and Oscillators
Manufacturer Intersil
Win Source Part Number 343396-P82C53-5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P82C53-5 CAD Model

Description

The Intersil P82C53-5 is a programmable interval timer (PIT) designed for use in microcomputer systems. It provides versatile timing capabilities, allowing for the generation of accurate time delays, square waves, and other timing signals essential for various applications. This component offers three independent 16-bit counters, each configurable for different operating modes, making it a highly adaptable solution for timing-related tasks.

Applications

  • Real-Time Clocks
  • Frequency Generation
  • Event Counting
  • Industrial Control Systems
  • Embedded Systems

Features

  • Three Independent 16-Bit Counters: Provides multiple channels for versatile timing applications.
  • Programmable Operating Modes: Offers different operating modes, including interval timer, rate generator, and software triggered strobe.
  • Binary or BCD Counting: Supports both binary and Binary Coded Decimal (BCD) counting formats.
  • Read-Back Command: Allows reading the current count value of any counter without interrupting the counting process.
  • High Resolution: Offers precise timing control with its 16-bit resolution.

Benefits

  • Versatile Timing: Adaptable to a wide range of timing applications with its programmable modes and counters.
  • Accurate Time Delays: Generates precise time intervals essential for real-time applications.
  • Simplified System Design: Reduces the need for external timing circuitry, simplifying system design and lowering component count.
  • Efficient CPU Utilization: Operates independently of the CPU, allowing for parallel processing and improved overall system performance.

Additional Details

The P82C53-5 is controlled through a set of control registers that define the operating mode, counting format (binary or BCD), and other parameters for each counter. Data is written to and read from the counters via the system bus. The device is typically interfaced to the microprocessor via a parallel I/O port. Its ability to generate accurate and reliable timing signals makes it a critical component in numerous industrial and embedded systems. It operates on a 5V power supply and is commonly available in a DIP (Dual In-line Package). The '5' in P82C53-5 generally indicates a specific speed grade or operating frequency.

You May Also Be Interested in

Texas Instruments
IC OSC WATCHDOG 8VSON / Watchdog Circuit IC 8-SON (3x3)
Lowest to $9.4077
ECAD model for TPS3431SDRBR
Renesas Electronics America
CMOS Programmable Interval Timer | IC OSC PROG TIMER 10MHZ 28PLCC
Need more? Email Us
ECAD model for IS82C54-10
Texas Instruments
LinCMOSE TIMERS | IC OSC SGL TIMER 2.1MHZ 8-SOIC
Lowest to $0.2461
ECAD model for TLC555ID
Rochester Electronics
MC6840CP / IC
Need more? Email Us
ECAD model for MC6840CP
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Lowest to $2.3093
ECAD model for NJM555V-TE1
Analog Devices Inc.
IC OSC SILICON PROG 16-MSOP / Oscillator, Silicon IC 12.5kHz ~ 6.67MHz 16-MSOP
Lowest to $30.6607
ECAD model for LTC6909HMS#PBF
ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461
ECAD model for MC14541BDT
Renesas Electronics America
CMOS Programmable Interval Timer | IC OSC PROG TIMER 8MHZ 28PLCC
Need more? Email Us
ECAD model for IS82C54
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $58.6467
ECAD model for SIT1566AI-JE-33E-32.768E

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention