EN
  • EN
  • DE

AM27C010-200/BXA

Part No AM27C010-200/BXA
Manufacturer Rochester Electronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1176491-AM27C010-200/BXA
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27C010-200/BXA CAD Model

Description

The AM27C010-200/BXA is a 1 Megabit (128K x 8) CMOS Erasable Programmable Read-Only Memory (EPROM) manufactured by Rochester Electronics (originally AMD). It is designed for applications requiring non-volatile storage of firmware, software, or data. The '200' in the part number indicates an access time of 200ns.

Applications

  • Firmware Storage in Embedded Systems
  • Program Storage in Microcontroller-Based Applications
  • Voice Storage
  • Data Storage in Industrial Equipment
  • Telecommunications Equipment

Features

  • 1 Megabit (128K x 8) EPROM
  • Fast access time: 200ns
  • Single 5V power supply
  • CMOS technology for low power consumption
  • TTL compatible inputs and outputs
  • Programmable using standard EPROM programmers
  • Erasable with UV light

Benefits

  • Non-volatile storage ensures data retention when power is off
  • Fast access time allows for quick retrieval of stored data
  • Low power consumption makes it suitable for battery-powered applications
  • Easy to program using standard EPROM programmers
  • TTL compatibility simplifies interfacing with other digital circuits

Additional Details

The AM27C010-200/BXA operates from a single 5V power supply and features CMOS technology for low power consumption. The device is programmed by applying a higher voltage to specific pins using an EPROM programmer. The EPROM's contents can be erased by exposing the die to ultraviolet (UV) light through a quartz window on the package. The 200ns access time enables relatively fast data retrieval. This memory device is typically found in applications requiring relatively large amounts of non-volatile storage, like storing firmware or boot code in embedded systems and storing lookup tables or configuration data.

You May Also Be Interested in

Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Microchip Technology
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Conexant Systems
Need more? Email Us
Febest Auto Parts
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess