EN
  • EN
  • DE

RP114K251D-TRB

Part No RP114K251D-TRB
Manufacturer Ricoh
Catalog Custom Parts (N - R)
Description 300mA, Vin (MAX) = 5.25V Series: RP114x
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1132182-RP114K251D-TRB
Categories Custom Parts
Manufacturer Ricoh
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RP114K251D-TRB CAD Model

Description

The RP114K251D-TRB is a voltage regulator manufactured by Ricoh Electronic Devices Co., Ltd. It is a low-dropout (LDO) regulator designed to provide a stable and regulated output voltage from a higher input voltage. LDO regulators are commonly used in electronic devices to ensure a consistent power supply for sensitive components.

Applications

  • Power Management in Portable Devices: Used in smartphones, tablets, and other portable devices to regulate battery voltage.
  • Microcontroller Power Supply: Provides a stable voltage supply for microcontrollers in embedded systems.
  • Sensor Power Supply: Ensures a consistent voltage supply for sensors in various applications.
  • Wireless Communication Devices: Used in wireless modules and devices to regulate power for RF components.
  • Audio Amplifiers: Provides a clean and stable power supply for audio amplifiers to minimize noise and distortion.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown: Shuts down the regulator when the temperature exceeds a safe limit.
  • Small Package Size: Available in small packages for space-constrained applications.
  • Fixed Output Voltage: Provides a fixed output voltage of 2.5V, as indicated by the "25" in the part number.

Benefits

  • Stable Output Voltage: Ensures a consistent power supply for sensitive components, improving system performance and reliability.
  • Low Power Consumption: Extends battery life in portable devices.
  • Protection Against Overload: Prevents damage to the regulator and the load in case of overcurrent or thermal overload.
  • Compact Design: Allows for easy integration into small electronic devices.
  • Simplified Circuit Design: Reduces the complexity of the power supply circuit.

The RP114K251D-TRB voltage regulator from Ricoh is a reliable and efficient solution for providing a stable power supply in various electronic applications. Its low dropout voltage, low quiescent current, and protection features make it suitable for portable devices, microcontroller power supplies, and sensor applications. The small package size and simplified circuit design allow for easy integration into space-constrained devices. Overall, the RP114K251D-TRB provides a comprehensive solution for voltage regulation in a wide range of electronic systems. Refer to the Ricoh datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
New Japan Radio
Lowest to $1.3063
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Analog Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5288 $58.1680
270+ $0.4340 $117.1800
415+ $0.4203 $174.4245
570+ $0.4068 $231.8760
735+ $0.3933 $289.0755
985+ $0.3525 $347.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,726 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess