EN
  • EN
  • DE
  • IT

DG212CSE+T

Part No DG212CSE+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DG212 Series SPST 18 V 175 Ohm Surface Mount Analog Switch - SOIC-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Contact Plating Tin
Dual Supply Voltage 15 V
High Level Output Current 20 mA
Lead Free Yes
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 70 °C
Max Power Dissipation 696 mW
Max Supply Current 400 µA
Min Dual Supply Voltage 4.5 V
Min Operating Temperature 0 °C
Mount Surface Mount
Nominal Supply Current 20 µA
Number of Bits 4
Number of Channels 4
Number of Pins 16
Operating Supply Current 20 µA
Operating Supply Voltage 15 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Resistance 175 Ω
RoHS Compliant
Supply Type Dual
Throw Configuration SPST
Turn-Off Delay Time 500 ns
Turn-On Delay Time 1 µs
Win Source Part Number 991160-DG212CSE+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG212CSE+T CAD Model

Description

The DG212CSE+T from Maxim Integrated is a high-performance, quad SPST (Single Pole, Single Throw) analog switch that offers a perfect balance of low power consumption and high-speed operation. This component is an ideal choice for a variety of applications that require efficient signal routing and switching, such as data acquisition systems, communication devices, and audio/video signal processing.

Key Features

  • Low Power Consumption: With its CMOS technology, the DG212CSE+T ensures minimal power usage, making it suitable for battery-powered and portable devices.
  • High-Speed Switching: The device is capable of fast switching times, ensuring quick response in critical applications.
  • Low On-Resistance: The low on-resistance of the switch minimizes signal loss and distortion, providing high signal integrity.
  • Wide Analog Signal Range: The switch can handle a broad range of analog signals, from ±15V dual supplies or a single supply of +3V to +30V, increasing its versatility.
  • Enhanced Durability: The DG212CSE+T is built to last with its latch-up proof construction, which provides robust performance against overvoltage conditions.

Applications

  • Test Equipment
  • Communication Systems
  • Data Acquisition Systems
  • Audio/Video Signal Routing
  • Sample and Hold Circuits

Product Specifications

Parameter Value Configuration Quad SPST Switch Type Analog Switch On-Resistance (Max) 85Ω Supply Voltage Range +3V to +30V, ±15V Operating Temperature -40°C to +85°C Package Type SOIC-16

With its combination of high performance, reliability, and versatility, the DG212CSE+T from Maxim Integrated is an excellent choice for designers looking to enhance their systems with a superior analog switching solution.

You May Also Be Interested in

ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Diodes Incorporated
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.8543
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 10 X 1:1 24-QSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 2 X 1:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4520 $65.8080
10+ $13.4987 $134.9870
15+ $13.0770 $196.1550
21+ $12.6553 $265.7613
27+ $12.2335 $330.3045
36+ $10.9684 $394.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,455 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess