EN
  • EN
  • DE

RN5VD39AA-TR

Part No RN5VD39AA-TR
Manufacturer Ricoh
Catalog PMIC - Supervisors
Description VOLTAGE DETECTOR WITH OUTPUT DELAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297722-RN5VD39AA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VD39AA-TR CAD Model

Description

The RN5VD39AA-TR is a voltage detector IC manufactured by Ricoh. This integrated circuit monitors voltage levels within electronic circuits and provides a reset signal when the voltage falls below a specified threshold. This function is crucial for maintaining stable and reliable operation in electronic systems, preventing malfunctions caused by undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Resets microcontrollers during undervoltage situations to prevent data corruption and ensure correct startup.
  • Power Management Systems: Monitors main power supply voltages and switches to backup power when necessary.
  • Battery-Powered Devices: Prevents deep discharge of batteries by initiating a reset when the battery voltage is low.
  • Industrial Control Systems: Monitors power supplies in industrial systems, protecting against voltage fluctuations.
  • Automotive Electronics: Monitors car battery voltage and provides reset signals for essential electronic components.

Features

  • Low Supply Current: Minimizes current consumption, ideal for battery-operated applications.
  • High-Accuracy Detection Voltage: Detects voltage levels precisely with minimal deviation.
  • Built-in Hysteresis: Prevents oscillations around the threshold voltage for a stable reset signal.
  • Open Drain Output: Provides an open drain output, compatible with various logic levels and pull-up resistor configurations.
  • Small Package: Available in compact packages (e.g., SOT-23) for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably across a wide temperature range.

Benefits

  • Improved System Reliability: Prevents malfunctions due to undervoltage, increasing overall system reliability.
  • Data Protection: Safeguards data integrity by resetting components before voltage drops cause corruption.
  • Extended Battery Life: Low power consumption extends the battery life of portable devices.
  • Simplified Circuit Design: Integrated features simplify design and reduce the number of external components.
  • Cost-Effective Solution: Offers a cost-effective means of voltage monitoring and reset generation.

Additional Details

The RN5VD39AA-TR has a detection voltage of approximately 3.9V. The “-TR” suffix indicates tape and reel packaging for automated assembly. Its operating temperature range typically spans from -40°C to +85°C, suitable for industrial and automotive environments. It is often available in SOT-23 packages.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9362 $59.0430
36+ $3.2294 $116.2584
56+ $3.1289 $175.2184
77+ $3.0273 $233.1021
99+ $2.9268 $289.7532
133+ $2.6242 $349.0186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess