EN
  • EN
  • DE

R5478N265CD-TR-FF

Part No R5478N265CD-TR-FF
Manufacturer Ricoh
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1528+Rohs
Reference case SMD
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 755868-R5478N265CD-TR-FF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5478N265CD-TR-FF CAD Model

Description

The Ricoh R5478N265CD-TR-FF is a high-performance voltage regulator designed for use in a variety of power management applications. This device offers a compact solution for systems requiring stable and efficient voltage regulation. It is manufactured by Ricoh, a leading provider of electronic components and power management solutions.

Applications

  • Mobile Phones: Power management for core components and peripherals.
  • Tablets: Voltage regulation for the CPU, memory, and display.
  • Wearable Devices: Providing stable power to low-power microcontrollers and sensors.
  • Portable Media Players: Ensuring consistent power for audio and video processing.
  • IoT Devices: Powering various sensors, communication modules, and processing units.

Features

  • High Output Voltage Accuracy: Provides precise voltage regulation to ensure stable operation of connected devices.
  • Low Dropout Voltage: Operates efficiently even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current draw.
  • Short-Circuit Protection: Shuts down the regulator in the event of a short circuit to prevent damage.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the regulator when the temperature exceeds a safe limit.
  • Compact Package: Small footprint allows for use in space-constrained applications.

Benefits

  • Improved System Stability: Accurate voltage regulation ensures stable operation of connected devices, reducing the risk of malfunctions.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending the operating time of battery-powered devices.
  • Enhanced System Reliability: Overcurrent, short-circuit, and thermal shutdown protection features protect the regulator and connected devices from damage, increasing system reliability.
  • Simplified Design: Compact package and integrated protection features simplify circuit design and reduce the number of external components required.
  • Cost-Effective Solution: Provides a high level of performance and protection at a competitive price.

Additional Details

The R5478N265CD-TR-FF is available in a small package, making it suitable for portable and space-constrained applications. Its input voltage range and output voltage options are designed to meet the requirements of various electronic devices. It is commonly used in applications where power efficiency and protection are critical. The specific output voltage is tailored to power particular components within the described applications.

You May Also Be Interested in

Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess