EN
  • EN
  • DE

RTC5636H

Part No RTC5636H
Manufacturer Richwave
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richwave
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835971-RTC5636H
Ultra Librarian 3D Model Ultra Librarian RTC5636H CAD Model

Description

The Richwave RTC5636H is a highly integrated audio codec designed for portable audio applications. It features a high-performance audio path, low power consumption, and a compact package size, making it ideal for smartphones, tablets, and other mobile devices. The RTC5636H integrates multiple audio functions into a single chip, including a stereo DAC, stereo ADC, headphone amplifier, and microphone preamplifier, simplifying system design and reducing BOM cost.

Applications:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Bluetooth Headsets
  • Wearable Devices

Features:

  • High-performance stereo audio codec
  • Integrated headphone amplifier with low THD+N
  • Low power consumption for extended battery life
  • Advanced noise reduction and echo cancellation
  • Support for multiple audio interfaces (I2S, PCM)
  • Built-in microphone bias circuit
  • Compact package size

Benefits:

  • Superior Audio Quality: Provides clear and accurate audio reproduction for an enhanced listening experience.
  • Extended Battery Life: Low power consumption minimizes battery drain, allowing for longer usage.
  • Reduced BOM Cost: Integration of multiple audio functions reduces the number of external components required.
  • Simplified System Design: Compact package size and integrated features simplify the design and layout process.
  • Improved Voice Communication: Advanced noise reduction and echo cancellation improve voice quality in calls and recordings.

The RTC5636H supports a wide range of audio formats and sampling rates, ensuring compatibility with various audio sources. Its integrated headphone amplifier delivers ample power to drive headphones with different impedance levels. The built-in microphone bias circuit simplifies microphone connectivity and reduces the need for external components. Furthermore, the RTC5636H incorporates advanced noise reduction and echo cancellation algorithms to improve audio clarity in noisy environments. Its compact size and low power consumption make it an excellent choice for portable audio devices where space and battery life are critical considerations. The device is designed to minimize total harmonic distortion plus noise (THD+N) ensuring a clean audio output.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8260 $50.8680
44+ $2.3188 $102.0272
67+ $2.2464 $150.5088
93+ $2.1739 $202.1727
119+ $2.1014 $250.0666
160+ $1.8840 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess