EN
  • EN
  • DE

BSS50

Part No BSS50
Manufacturer NXP / Nexperia
Catalog Pushbutton Switches
Description NPN Darlington transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1154937-BSS50
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSS50 CAD Model

Description

The BSS50 is a versatile and robust N-channel enhancement-mode Field-Effect Transistor (FET) designed and manufactured by NXP Semiconductors. This high-performance transistor is specifically engineered to meet the demanding requirements of a wide range of electronic applications, offering a perfect blend of efficiency and reliability.

Key Features

  • High-Speed Switching: The BSS50 transistor is optimized for fast switching applications, making it an excellent choice for high-frequency operations.
  • Low On-Resistance: With its low on-state resistance, the BSS50 ensures minimal power loss and heat generation, which is critical for energy-saving applications and extends the life span of the product.
  • Voltage Control: As a FET, it offers the advantage of voltage-controlled operation, which provides greater efficiency and precision in controlling the current flow through the device.
  • Compact Design: The BSS50 comes in a small package, making it suitable for space-constrained applications without compromising on performance.
  • Robustness: Engineered for durability, the BSS50 can withstand harsh conditions, making it suitable for industrial and automotive applications that require high reliability.

Applications

The BSS50 is ideal for a broad range of applications, including:

  • Power management circuits
  • DC/DC converters
  • Motor control systems
  • Switching regulators
  • Load switches
  • Battery management systems
  • LED lighting solutions

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 50V Continuous Drain Current (I<sub>D) 0.17A Power Dissipation (P<sub>D) 0.83W Operating Temperature Range -55°C to +150°C

With its combination of high-speed switching, low power dissipation, and compact form factor, the BSS50 from NXP stands out as a reliable and efficient solution for designers looking to optimize their electronic systems.

You May Also Be Interested in

E-SWITCH
SWITCH PB SPST-NO 0.125A 125V
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON SPDT 3A 125V
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 200MA 60V
Need more? Email Us
C&K Components
SWITCH PUSHBUTTON SPDT 1A 120V
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON DPDT 3A 125V
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON SPDT 3A 125V
Need more? Email Us
Schurter Inc.
SWITCH PUSHBUTTON SPST-NO
Need more? Email Us
CW Industries
SWITCH PUSH DPST-NO 10A 125V
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 125MA 48V
Lowest to $5.9350

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $112.7546 $112.7546
2+ $109.1175 $218.2350
3+ $105.4804 $316.4412
4+ $94.5691 $378.2764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess