EN
  • EN
  • DE

LA79200V-TLM-E

Part No LA79200V-TLM-E
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IC I/O EXPANDER I2C -BUS 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 137213-LA79200V-TLM-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA79200V-TLM-E CAD Model

Description

The LA79200V-TLM-E from ON Semiconductor is an advanced voltage regulator integrated circuit designed for high stability and efficiency in a variety of applications. This versatile component ensures precise voltage control, making it an ideal choice for use in power supply systems where consistent performance is critical.

Key Features

  • High Accuracy: The LA79200V-TLM-E boasts excellent voltage accuracy, ensuring that the output remains stable even under varying load conditions.
  • Low Dropout Voltage: With its low dropout performance, this voltage regulator maintains efficiency by minimizing the difference between the input and output voltages.
  • Thermal Protection: Built-in thermal shutdown functionality protects the device from overheating, enhancing its reliability and lifespan.
  • Wide Operating Range: The device can operate over a broad voltage range, accommodating various input levels while providing a stable output.

Applications

The LA79200V-TLM-E is suitable for a wide array of applications, including but not limited to:

  • Consumer electronics
  • Telecommunication devices
  • Computer peripherals
  • Industrial control systems

Technical Specifications

Parameter Value Output Voltage Fixed Dropout Voltage Low Output Current Up to 200mA Package Surface-Mount Thermal Protection Yes

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The LA79200V-TLM-E voltage regulator is manufactured with precision and subjected to rigorous testing to ensure it meets the highest standards of performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess