EN
  • EN
  • DE

MC33742PEG

Part No MC33742PEG
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC SYSTEM BASE W/CAN 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Applications Automotive
Interface SPI Serial
Supply Voltage (V) 5.5V ~ 18V
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number MC33742
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 719373-MC33742PEG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33742PEG CAD Model

Description

NXP MC33742PEG - System Basis Chip

The NXP MC33742PEG is a versatile and robust System Basis Chip (SBC) designed to cater to the demanding requirements of automotive applications. This integrated circuit is engineered to provide a secure and efficient interface between a microcontroller and the physical communication bus in vehicles.

Key Features:

  • Integrated Power Management: The MC33742PEG comes with an advanced power management system that includes multiple voltage regulators to support both the microcontroller and additional peripherals.
  • Enhanced CAN Interface: It features a high-speed Controller Area Network (CAN) interface that enables reliable communication with speeds up to 1 Mbps, ensuring swift data transfer between different modules of the vehicle.
  • Low Standby Current: With a focus on energy efficiency, this SBC boasts a low standby current, making it suitable for battery-powered applications where power conservation is critical.
  • Multiple Wake-Up Inputs: Multiple wake-up inputs are provided to ensure that the system can be promptly activated from a low-power state when required.
  • Fail-Safe Operation: Safety features are integrated into the design to ensure fail-safe operation, which is essential in automotive environments where reliability is paramount.
  • Protection Mechanisms: The device includes various protection mechanisms against overvoltage, undervoltage, and thermal overload, safeguarding the system from common electrical hazards.

Applications:

The MC33742PEG is ideal for a range of automotive applications, including body control modules, gateways, and various sensor interfaces. Its robust design and comprehensive feature set make it suitable for environments where durability and consistent performance are required.

Technical Specifications:

  • Package: 54-Pin LQFP
  • Operating Temperature Range: -40°C to 125°C
  • Voltage Range: 5.5V to 27V
  • Compliant with ISO11898-2 and ISO11898-5 CAN standards

In summary, the NXP MC33742PEG System Basis Chip is a comprehensive solution for automotive electronic systems, offering a blend of power management, communication, and protective features to meet the stringent requirements of modern vehicles.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5691 $52.9837
17+ $6.2106 $105.5802
25+ $6.0165 $150.4125
35+ $5.8224 $203.7840
45+ $5.6284 $253.2780
60+ $5.0461 $302.7660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,712 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess