EN
  • EN
  • DE

SGA-4186Z-TR1

Part No SGA-4186Z-TR1
Manufacturer RF Micro Devices
Catalog RF Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Category RF/IF and RFID
Family RF Amplifiers
Win Source Part Number 189471-SGA-4186Z-TR1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGA-4186Z-TR1 CAD Model

Description

The SGA-4186Z-TR1 is a high-performance Gallium Arsenide (GaAs) Heterojunction Bipolar Transistor (HBT) amplifier manufactured by RF Micro Devices (now Qorvo). This amplifier is designed for use in applications ranging from 50 MHz to 4000 MHz, providing high gain, excellent linearity, and high output power. The Z suffix indicates specific performance enhancements or package variations.

Applications

  • Cellular base stations
  • Wireless infrastructure
  • Satellite communication systems
  • General purpose RF amplification
  • Pre-driver stages for power amplifiers

Features

  • High gain
  • High output power
  • Excellent linearity
  • Internally matched
  • Surface mount packaging

Benefits

  • Increased signal strength and range
  • Improved signal quality and reduced distortion
  • Simplified system design
  • Compact size for space-constrained applications
  • Enhanced system performance

The SGA-4186Z-TR1 boosts the power of RF signals, increasing communication range and improving the performance of wireless systems. It offers high gain which provides significant amplification of weak signals, its high output power capability allows it to drive subsequent stages effectively, and the excellent linearity ensures that the amplified signal is not distorted. The internally matched design simplifies integration by eliminating the need for external matching components, and its compact surface mount package is ideal for space-constrained applications. It can be found in cellular base stations to improve coverage and capacity, in wireless infrastructure to enhance signal strength and reliability, and in satellite communication systems to amplify signals for transmission and reception. It is also suitable as a pre-driver stage for power amplifiers to boost the signal level before final amplification.

Typically, this amplifier requires a 5V DC supply. Consult the Qorvo datasheet for detailed specifications, including gain, output power at 1 dB compression point (P1dB), third-order intercept point (IP3), noise figure, and supply current. Ensure proper grounding and decoupling to minimize noise and ensure optimal performance.

You May Also Be Interested in

Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.7272 $53.4544
5+ $21.9301 $109.6505
8+ $21.2447 $169.9576
10+ $20.5594 $205.5940
13+ $19.8741 $258.3633
17+ $17.8182 $302.9094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess