EN
  • EN
  • DE

DBT70510

Part No DBT70510
Manufacturer Sensata-Cynergy3
Catalog Reed Relays
Description RELAY REED SPST-NC 2A 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203757-DBT70510
Manufacturer Sensata-Cynergy3
Category Relays- Reed Relays
Series DB
Package Tray
Product Status Active
Mounting Type Through Hole
Operating Temperature -20°C ~ 70°C
Contact Material Tungsten (W)
Coil Resistance 38 Ohms
Termination Style PC Pin
Ultra Librarian 3D Model Ultra Librarian DBT70510 CAD Model

Description

Very high isolation voltages, up to 15kV, are achieved through the use of high vacuum reed switches with either rhodium or tungsten contacts and make these relays suitable for high reliability applications, such as cardiac defibrillators, test equipment and high voltage power supplies. The rhodium contact relays have low contact resistance, while the tungsten contact relays can switch higher voltages. PCB or panel mount, via nylon studs, versions are available. Connection options, for the HV, include PCB, solder turret (wire wrap), flying lead and 0.25” spade terminals.

You May Also Be Interested in

Celduc Inc.
REED RELAY 1A/5V
Need more? Email Us
Standex-Meder Electronics
RELAY REED SPST 3A 12V
Lowest to $47.7272
Coto Technology
RELAY REED DPST 500MA 5V
Need more? Email Us
Standex-Meder Electronics
REED RELAY 1 FORM A 12V TH
Lowest to $6.5985
Coto Technology
RELAY REED SPST 3A 12V
Need more? Email Us
Coto Technology
RELAY (HG) 1FA 500 O 12 V BOM/MF
Need more? Email Us
Coto Technology
RELAY REED SPDT 250MA 5V
Need more? Email Us
Standex-Meder Electronics
RELAY REED SPST 500MA 5V
Lowest to $8.7545
Coto Technology
RELAY REED 3PST 250MA 5V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess