EN
  • EN
  • DE

SBB3089ZSR

Part No SBB3089ZSR
Manufacturer RF Micro Devices
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091320-SBB3089ZSR
Categories OEM Parts( S )
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBB3089ZSR CAD Model

Description

The SBB3089ZSR is a high-linearity, high-gain amplifier designed for various wireless communication applications. Manufactured by RF Micro Devices (now Qorvo), this amplifier offers excellent performance characteristics and is suitable for demanding applications requiring high signal integrity and efficient power amplification.

Applications

  • Cellular Infrastructure: Used in base stations and repeaters for signal amplification in both the transmit and receive paths.
  • Wireless Infrastructure: Suitable for Wi-Fi access points, wireless backhaul systems, and other wireless networking equipment.
  • CATV Amplifiers: Can be used in cable television systems to boost signal strength and maintain signal quality.
  • ISM Band Applications: Employed in industrial, scientific, and medical (ISM) band equipment such as remote controls and wireless sensors.
  • General Purpose Amplification: Can be used in a variety of applications requiring high-linearity amplification, such as test and measurement equipment.

Features

  • High Gain: Provides substantial signal amplification, improving signal strength and range.
  • High Linearity: Minimizes distortion and intermodulation products, ensuring signal integrity.
  • Wideband Operation: Operates over a broad frequency range, accommodating various wireless standards.
  • Low Noise Figure: Contributes to good receiver sensitivity by minimizing added noise.
  • Internally Matched: Facilitates easy integration into various systems.

Benefits

  • Improved Signal Quality: The high linearity of the SBB3089ZSR ensures that signals are amplified without significant distortion, maintaining signal integrity.
  • Increased Range: High gain allows for greater transmission distances and improved reception in wireless systems.
  • Enhanced System Performance: By improving signal quality and range, the SBB3089ZSR contributes to overall system performance improvements.
  • Simplified Design: The internally matched design reduces component count and design complexity, saving time and resources.
  • Versatile Application: The wideband operation and high linearity make the SBB3089ZSR suitable for a wide variety of wireless applications.

Additional Details

The SBB3089ZSR typically operates from a single positive supply voltage. It is designed for surface mount assembly. Detailed specifications regarding gain, linearity, noise figure, and operating voltage can be found in the product datasheet provided by Qorvo. Proper heat sinking may be required depending on the operating conditions and output power levels.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4486 $58.7664
58+ $2.0097 $116.5626
90+ $1.9462 $175.1580
123+ $1.8838 $231.7074
159+ $1.8214 $289.6026
213+ $1.6320 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess