EN
  • EN
  • DE

SBB-5089ZLNA

Part No SBB-5089ZLNA
Manufacturer RF Micro Devices
Catalog RF Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Category RF/IF and RFID
Family RF Amplifiers
Win Source Part Number 188588-SBB-5089ZLNA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBB-5089ZLNA CAD Model

Description

The SBB-5089ZLNA is a high-performance, low-noise amplifier (LNA) from Qorvo (formerly RF Micro Devices), designed primarily for cellular infrastructure applications. It provides excellent gain and noise figure performance, making it suitable for enhancing the sensitivity of receiver systems in base stations and other wireless communication devices.

Applications:

  • Cellular Base Stations: Used as a first-stage LNA to improve receiver sensitivity.
  • Wireless Infrastructure: Employed in repeaters, remote radio heads, and other components of wireless networks.
  • GPS Receivers: Amplifies weak GPS signals to improve positioning accuracy.
  • Satellite Communications: Used in LNBs (Low-Noise Block downconverters) to amplify signals received from satellites.
  • Software Defined Radio (SDR): Provides a low-noise front-end for SDR receivers.

Features:

  • Low Noise Figure: Minimizes noise contribution to the system, improving sensitivity.
  • High Gain: Provides substantial signal amplification, typically in the range of 20-25 dB.
  • Wideband Operation: Covers a broad frequency range, suitable for various wireless standards.
  • Internally Matched: Simplifies integration by reducing the need for external matching components.
  • Small Package: Available in a compact surface-mount package for space-saving designs.

Benefits:

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Increased System Performance: High gain improves overall system performance and range.
  • Simplified Design: Internal matching reduces design complexity and BOM cost.
  • Compact Solution: Small package size allows for integration into dense circuit boards.
  • Versatile Application: Wideband operation makes it suitable for various frequency bands and applications.

Additional Details:

The SBB-5089ZLNA typically operates from a single positive supply voltage (e.g., +5V) and requires minimal external components for biasing. Its key specifications include output IP3 (Third-Order Intercept Point) for good linearity and a low input VSWR (Voltage Standing Wave Ratio). The device is designed to operate over a wide temperature range, ensuring reliable performance in harsh environments. Its SOT-89 package offers good thermal performance, allowing for efficient heat dissipation. Detailed specifications and performance characteristics can be found in the device's datasheet.

You May Also Be Interested in

RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0871 $62.6130
70+ $1.7129 $119.9030
105+ $1.6586 $174.1530
145+ $1.6055 $232.7975
190+ $1.5523 $294.9370
250+ $1.3918 $347.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess