EN
  • EN
  • DE

SL1TTE91L0F

Part No SL1TTE91L0F
Manufacturer KOA Speer
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843736-SL1TTE91L0F
Ultra Librarian 3D Model Ultra Librarian SL1TTE91L0F CAD Model

Description

The SL1TTE91L0F is a thick film chip resistor manufactured by KOA Speer. These resistors are widely used in various electronic circuits for current limiting, voltage division, and pull-up/pull-down applications. Their robust construction and stable performance make them suitable for both general-purpose and more demanding applications.

Applications:

  • Consumer Electronics: Used in TVs, audio equipment, and other consumer devices for current limiting and voltage division.
  • Automotive Electronics: Employed in automotive control systems, sensors, and lighting applications.
  • Industrial Equipment: Utilized in industrial control systems, power supplies, and instrumentation.
  • Telecommunications Equipment: Incorporated into telecommunications devices such as routers, switches, and mobile phones.
  • Medical Devices: Used in medical equipment for precise current and voltage control.

Features:

  • Thick Film Technology: Provides stable and reliable performance.
  • Surface Mount Design: Enables easy and efficient assembly on printed circuit boards (PCBs).
  • High Power Rating: Capable of dissipating significant power.
  • Small Size: Comes in a compact size, suitable for space-constrained applications.
  • Wide Resistance Range: Available in a broad range of resistance values.

Benefits:

  • Stable Performance: Ensures consistent and reliable operation in various environmental conditions.
  • Easy Assembly: Simplified assembly process reduces manufacturing costs.
  • Efficient Power Dissipation: Handles power efficiently, minimizing heat generation.
  • Compact Design: Allows for integration into small electronic devices.
  • Versatile Applications: Suitable for a wide range of applications in different industries.

Additional Details:

The SL1TTE91L0F has a resistance value of 91 Ohms. The "SL1" indicates the size and power rating (typically 0805 size and 0.125W). The tolerance is usually 1%. The operating temperature range is typically between -55°C to +155°C. The specific temperature coefficient of resistance (TCR) can be found in the product datasheet. The resistor's terminals are designed for secure and reliable soldering to PCBs.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4009 $58.1305
355+ $0.3289 $116.7595
545+ $0.3187 $173.6915
750+ $0.3084 $231.3000
970+ $0.2981 $289.1570
1,300+ $0.2673 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess