EN
  • EN
  • DE

SY10EL89ZC

Part No SY10EL89ZC
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description COAXIAL CABLE DRIVER | IC DRIVER COAXIAL CABLE 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Driver
Number of Drivers/Receivers 2/0
Supply Voltage (V) 5V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number SY10EL89
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1262957-SY10EL89ZC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EL89ZC CAD Model

Description

Microchip Technology's SY10EL89ZC: High-Speed Differential PECL Receiver/Driver

The SY10EL89ZC from Microchip Technology is a versatile and high-performance differential PECL receiver/driver designed to meet the demands of high-speed data transmission systems. This integrated circuit is a part of Microchip's precision edge-triggered family and is specifically engineered to operate at exceptional speeds while maintaining signal integrity and minimizing jitter.

Key Features:

  • High-Speed Operation: The SY10EL89ZC is capable of handling clock frequencies well into the gigahertz range, making it suitable for high-speed applications such as telecommunications, data communications, and computing systems.
  • Differential PECL Inputs and Outputs: Its differential PECL (Positive Emitter-Coupled Logic) I/O ensures reduced noise and improved signal integrity, which are critical in maintaining performance at high speeds.
  • Low Power Consumption: Despite its high-speed capabilities, the SY10EL89ZC is designed to consume minimal power, thereby reducing thermal footprint and enhancing system reliability.
  • Flexible Voltage Range: It operates over a wide voltage range, providing design flexibility and compatibility with a variety of PECL systems.
  • Temperature Range: The device is specified for operation over the full industrial temperature range, making it reliable in a variety of environmental conditions.

Applications:

The SY10EL89ZC is ideal for use in a range of applications that require fast and reliable data transmission. Common applications include:

  • High-speed communication systems
  • Automated test equipment (ATE)
  • Pulse and data distribution networks
  • High-frequency clock distribution circuits
  • Backplane interfacing

Microchip Technology's commitment to quality and performance is embodied in the SY10EL89ZC, offering designers a robust solution for their high-speed circuit needs. With its combination of speed, power efficiency, and reliability, the SY10EL89ZC is an excellent choice for enhancing the performance of advanced electronic systems.

For detailed specifications, application notes, and additional resources, engineers and system designers are encouraged to consult the official Microchip Technology datasheets and support documentation.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess