EN
  • EN
  • DE

74VCX16374TTR

Part No 74VCX16374TTR
Manufacturer STMicroelectronics
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Max Frequency 235MHz
Max Propagation Delay @ V, Max CL 4.1ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.8 V to 3.6 V
Current - Quiescent 20μA
Input Capacitance 6pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 48-TFSOP (0.240", 6.10mm Width)
Win Source Part Number 007404-74VCX16374TTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VCX16374TTR CAD Model

Description

STMicroelectronics 74VCX16374TTR Octal D-Type Flip-Flop

The 74VCX16374TTR is a high-speed, low-voltage CMOS octal D-type flip-flop with 3-state non-inverting outputs, designed and manufactured by STMicroelectronics. This integrated circuit (IC) is part of the VCX family, which is known for its versatility in voltage operation and power efficiency, making it suitable for a wide array of applications including telecommunications, computing, and industrial systems.

This device is characterized by its ability to operate at a low voltage range of 1.2V to 3.6V, which allows for lower power consumption while maintaining a high switching speed. The 74VCX16374TTR is equipped with dual enable functions, which provides the user with greater control over the output states. Additionally, its balanced propagation delays and output transition times deliver consistent performance across the operational voltage range.

The IC features 16 flip-flops with individual D-type inputs and 3-state outputs which can be used independently or paired for wider applications. The 3-state outputs ensure that additional devices can be connected on the same bus without interference, providing improved bus management and data flow control.

One of the key advantages of the 74VCX16374TTR is its low on-resistance, which minimizes the IC's output loading and allows for higher data throughput. This, combined with the device's low static and dynamic power consumption, makes it an excellent choice for battery-powered and power-sensitive applications.

The package type for this flip-flop IC is TSSOP, specifically the TSSOP48 format, which is a space-saving and lightweight option suitable for surface-mounted technology (SMT) processes. The 74VCX16374TTR also meets JEDEC standard specifications, ensuring reliability and compatibility with industry standards.

In summary, the STMicroelectronics 74VCX16374TTR is a robust and efficient solution for designers looking to incorporate high-speed, low-voltage octal D-type flip-flops into their systems. Its power-saving features and high data bandwidth capabilities make it a smart choice for modern electronic applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3932 $62.6940
105+ $1.1432 $120.0360
160+ $1.1074 $177.1840
220+ $1.0718 $235.7960
280+ $1.0360 $290.0800
375+ $0.9289 $348.3375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess