Products specifications Report Issue?

Categories Uncategorized
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835361-RF9801
Ultra Librarian 3D Model Ultra Librarian RF9801 CAD Model

Description

The RF9801 is a direct conversion receiver designed for various wireless communication systems. Originally manufactured by RF Micro Devices (now Qorvo), it facilitates the reception and demodulation of radio frequency signals, converting them directly to baseband for further processing. It's a versatile component suitable for a range of applications.

Applications:

  • ISM Band Receivers (e.g., 433MHz, 915MHz)
  • Wireless Sensor Networks (WSN)
  • Remote Control Systems
  • Telemetry Applications
  • Low-Power Wireless Communication

Features:

  • Direct Conversion Architecture: Simplifies receiver design and reduces component count.
  • Low Power Consumption: Extends battery life in portable devices.
  • High Sensitivity: Enables the detection of weak signals.
  • Integrated Low Noise Amplifier (LNA): Improves receiver performance.
  • Programmable Gain: Allows for flexible signal processing.
  • Compact Size: Facilitates integration into small form-factor devices.

Benefits:

  • Simplified Design: Reduces development costs and time-to-market.
  • Extended Battery Life: Suitable for battery-powered applications.
  • Increased Range: Improves the coverage area of wireless systems.
  • Enhanced Performance: Provides reliable communication in challenging environments.
  • Cost-Effective Solution: Offers a competitive price-performance ratio.

Additional Details:

The RF9801 utilizes a direct conversion (or zero-IF) architecture, which directly downconverts the RF signal to baseband without using intermediate frequencies. This simplifies the receiver design and reduces the number of components required. The integrated LNA amplifies the received signal while minimizing noise, improving the overall sensitivity of the receiver. Programmable gain allows for adjustments to the signal level, optimizing performance for different operating conditions. The low power consumption of the RF9801 makes it suitable for battery-powered devices, such as wireless sensors and remote controls. Detailed technical specifications, including frequency range, sensitivity, power consumption, and gain, can be found in the product datasheet. It is essential to consult the datasheet to determine compatibility with specific wireless communication protocols and standards.

You May Also Be Interested in

Cree Inc.
Need more? Email Us
ECAD model for XPGWHT-01-5D1-R50-02
Murata Electronics North America
Need more? Email Us
ECAD model for XRCMR30M395FEQAOJ1
WIN SOURCE
Need more? Email Us
ECAD model for SIP01-1.778 1*21P 180D L=12.1
Texas Instruments
Need more? Email Us
ECAD model for TPS3823-33DBRV
Toko America Inc.
Need more? Email Us
ECAD model for LL2012-FHL4N7S
Box Partners
2 MIL PALLET COVERS, 68X65X82",
Need more? Email Us
ECAD model for PC120
XLSemi
Need more? Email Us
ECAD model for XL5005E1
Tyco Electronics
Need more? Email Us
ECAD model for P840A4803
Samsung
Need more? Email Us
ECAD model for K4S280432K-UC75

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention