EN
  • EN
  • DE

K4S280432K-UC75

Part No K4S280432K-UC75
Manufacturer Samsung
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843392-K4S280432K-UC75
Ultra Librarian 3D Model Ultra Librarian K4S280432K-UC75 CAD Model

Description

The K4S280432K-UC75 is a 128Mb DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component from Samsung. It's designed for applications where high bandwidth and memory capacity are important.

Applications

  • Graphics cards
  • Networking devices
  • Digital TVs
  • Gaming consoles
  • Embedded systems requiring external memory

Features

  • Double Data Rate: Transfers data on both clock edges, effectively doubling the memory bandwidth.
  • 128Mb Capacity: Provides ample memory for many applications.
  • 32-bit Data Bus: Allows for efficient data transfer.
  • JEDEC Standard: Compliant with JEDEC standards for compatibility.
  • Operating Voltage: Operates at a specific voltage (Consult the datasheet).

Benefits

  • High Bandwidth: Provides significantly higher bandwidth compared to traditional SDRAM.
  • Improved Performance: Enables faster data processing and improved system responsiveness.
  • Cost-Effective: Offers a good balance of performance and cost.
  • Wide Range of Applications: Suitable for various applications needing external memory.

Additional Details

The K4S280432K-UC75 adheres to JEDEC standards for DDR SDRAM. The specific speed grade (e.g., PC2100, PC2700, PC3200) indicates the maximum operating frequency and data transfer rate. Refer to the Samsung datasheet for detailed specifications including timings, voltage levels, and power consumption characteristics. This DDR SDRAM provides a reliable and efficient memory solution for applications requiring good bandwidth and decent memory capacity. The 'UC75' likely represents a specific speed grade or temperature range for the part. Be sure to follow the manufacturer's guidelines for proper implementation, including power supply decoupling and signal termination.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess