Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Panasonic
Win Source Part Number 1211492-MA7D50
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MA7D50 CAD Model

Description

The Panasonic 1211492-MA7D50 is a high-quality electronic component that is designed to meet the needs of various electronic applications.

  • Manufacturer: Panasonic
  • Component: 1211492-MA7D50
  • RoHS Compliant: Yes
  • Supply and Demand: In balance

You May Also Be Interested in

Walsin Technology Corporation
CAP CER 6PF 50V C0G/NP0 0402
Lowest to $0.0161
ECAD model for 0402N6R0D500CT
Vishay
CAP CER 6800PF 1KV Z5U RADIAL
Lowest to $1.1828
ECAD model for S682M43Z5UN63L0R
Vishay
CAP CER 2.7PF 200V C0G/NP0 0402
Need more? Email Us
ECAD model for VJ0402D2R7BXCAJ
Murata Electronics North America
CAP CER 7PF 50V C0G/NP0 0402
Need more? Email Us
ECAD model for GCM1555C1H7R0WA16D
AVX Corp/Kyocera Corp
CAP CER 0.1UF 16V X7R 0603
Need more? Email Us
ECAD model for LD03YC104KAB2A
Vishay
CAP CER 10PF 50V C0G/NP0 RADIAL
Need more? Email Us
ECAD model for 1C10C0G100J050B
TDK Corporation
CAP CER 0.033UF 50V X5R 0603
Need more? Email Us
ECAD model for CGA3E2X5R1H333M080AA
Vishay
CAP CER 150PF 25V C0G/NP0 0402
Need more? Email Us
ECAD model for VJ0402A151JXXCW1BC
TDK Corporation
CAP CER 680PF 16V X7R 0201
Need more? Email Us
ECAD model for CGA1A2X7R1C681M030BA

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2780 $65.3300
570+ $0.2281 $130.0170
880+ $0.2211 $194.5680
1,210+ $0.2139 $258.8190
1,565+ $0.2068 $323.6420
2,095+ $0.1855 $388.6225
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,560 pieces
MOQ: 235 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention