EN
  • EN
  • DE

PC120

Part No PC120
Manufacturer Box Partners
Catalog Misc Products
Description 2 MIL PALLET COVERS, 68X65X82",
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Supplies - Shipping and Packaging Products
Mfr Box Partners
Package Box
Product Status Active
Type Pallet Covers
Size / Dimension 68" x 65" x 82"
Color Clear
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
HTSUS 0000.00.0000
Win Source Part Number 268719-PC120
Ultra Librarian 3D Model Ultra Librarian PC120 CAD Model

Description

The Pallet Covers are essential industrial supplies for shipping and packaging products.

  • Material: Clear
  • Size: 68" x 65" x 82"
  • Package: 1 piece
  • Manufacturer: Box Partners
  • Status: Active
  • MSL Level: 1
  • HTSUS Code: 0000.00.0000

You May Also Be Interested in

STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess