Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programming Adapters, Sockets
Mfr Xeltek
Package Bulk
Product Status Active
Module/Board Type Socket Module - DIP
For Use With/Related Products Xeltek Programmers
Standard Package 1 pcs
MSL Level Not Applicable
ECCN 3A992A
HTSUS 8473.30.5100
Win Source Part Number 1283554-SA028
Ultra Librarian 3D Model Ultra Librarian SA028 CAD Model

Description

The Xeltek Socket Module - DIP is a programming adapter designed for use with Xeltek Programmers. It is a bulk package containing 1 piece of the socket module.

  • For Use With: Xeltek Programmers
  • Package: Bulk
  • Standard Package Quantity: 1 Piece
  • Module/Board Type: DIP
  • ECCN: 3A992A
  • MSL: Not Applicable
  • HTSUS: 8473.30.5100
  • Manufacturer: Xeltek
  • Product Status: Active

You May Also Be Interested in

Lattice Semiconductor Corporation
ADAPTER 388FBGA LATTICEXP UV / pDS4102-PM300N Model 300 Desktop Programmer series Socket Module - BGA
Need more? Email Us
ECAD model for PN-F388/LFXP10C
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SI538X4X-44SKT-DK
Dialog Semiconductor GmbH
Need more? Email Us
ECAD model for SLG46533V-SKT
Microchip Technology
Need more? Email Us
ECAD model for SK-AX1-AX2-KITTOP
Xeltek
ADAPTER PROGRAMMER 64-TQFP
Lowest to $9.4135
ECAD model for S621
Xeltek
ADAPTER PROGRAMMER 56-SDIP
Need more? Email Us
ECAD model for S627
Dialog Semiconductor GmbH
Need more? Email Us
ECAD model for SLG46537V-SKT
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SI5332-48SKT-DK
Xeltek
Need more? Email Us
ECAD model for SA244

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention