EN
  • EN
  • DE

UPD8874CY-A

Part No UPD8874CY-A
Manufacturer Renesas Electronics America
Catalog Image Sensors, Camera
Description CCD IMAGE SENSOR / Image Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 395757-UPD8874CY-A
Ultra Librarian 3D Model Ultra Librarian UPD8874CY-A CAD Model

Description

The 395757-UPD8874CY-A is an optical sensor in the sensors, transducers category. It is specifically designed for image sensors and cameras.

  • Package: Bulk
  • Standard Package: 1 piece
  • Manufacturer: Renesas Electronics America
  • Status: Active product
  • ECCN code: EAR99
  • MSL level: 3 (can withstand 168 hours of exposure to a moisture-sensitive environment)
  • REACH status: Undefined
  • HTSUS code: 8542.39.0001
  • Overall: Reliable and high-performance optical sensor for image sensing and camera applications

You May Also Be Interested in

NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess