EN
  • EN
  • DE

MPU-3050

Part No MPU-3050
Manufacturer TDK InvenSense
Catalog Gyroscopes
Description GYRO/ACCELEROMETER 3-AXIS 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer InvenSense
Standard Package 1
Category Sensors Transducers
Family Gyroscopes
Series Motion Processing Unit
Range °/s ±250°/s ±500°/s ±1000°/s ±2000°/s
Sensitivity 131LSB/(°/s) 65.5LSB/(°/s) 32.8LSB/(°/s) 16.4LSB/(°/s)
Typical Bandwidth 30kHz
Operating Supply Voltage 2.1V ~ 3.6V
Current - Supply 5.9mA
Output Type I2C
Operating Temperature Range -40°C ~ 105°C
Package 24-VFQFN Exposed Pad
Manufacturer Device Package 24-QFN (4x4)
Catalog MPU-3000 Series
Win Source Part Number 088953-MPU-3050
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPU-3050 CAD Model

Description

The MPU-3050 by InvenSense is a high-performance gyroscope designed for motion sensing applications.

  • Operating Temperature: Operates within a temperature range of -40°C to 105°C.
  • Package: 24-QFN (4x4) package with an exposed pad
  • Output Type: I2C
  • Bandwidth: Typical bandwidth of 30kHz
  • Operating Supply Voltage: 2.1V to 3.6V
  • Sensitivity: 131LSB/(°/s), 65.5LSB/(°/s), 32.8LSB/(°/s), and 16.4LSB/(°/s)
  • Range: ±250°/s, ±500°/s, ±1000°/s, and ±2000°/s
  • Supply and demand status: The supply and demand status of the device is balanced.

You May Also Be Interested in

Seiko Epson Corporation
GYRO SENSOR 50.3KHZ
Need more? Email Us
Maxim Integrated
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
STMicroelectronics
GYRO 500DEG/S 2MV 140HZ 28LGA / Gyroscope X (Pitch), Y (Roll) ±500 140Hz Analog Voltage 28-LGA (4x5)
Need more? Email Us
Analog Devices Inc.
SENS GYRO 300DEG/S DGTL 16SOIC
Lowest to $217.6091
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,660 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess