EN
  • EN
  • DE

P5CD041XS/S1ANLAAJ

Part No P5CD041XS/S1ANLAAJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CD041XS/S1ANLAAJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series SmartMX
Package Bulk
Product Status Obsolete
Programmable Not Verified
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, ISO 14443, UART
Program Memory Size 264KB (264K x 8)
Program Memory Type ROM
EEPROM Size 40K x 8
RAM Size 7.5K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.6V
Temperature Range - Operating -25°C ~ 85°C
Base Product Number P5CD041
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 510142-P5CD041XS/S1ANLAAJ
Ultra Librarian 3D Model Ultra Librarian P5CD041XS/S1ANLAAJ CAD Model

Description

The NXP P5CD041XS/S1ANLAAJ is a highly secure microcontroller designed for multi-application smart cards and various security-intensive applications. This advanced chip is a part of NXP's SmartMX family, which is renowned for its robust security features and exceptional performance in contact, contactless, and dual-interface environments.

Key Features

  • Security: The P5CD041XS/S1ANLAAJ is equipped with cutting-edge security technologies to safeguard against advanced forms of attack. It includes dedicated hardware for protection against Differential Power Analysis (DPA) and Common Criteria EAL6+ certification, ensuring a high level of security for sensitive applications.
  • Flexibility: This microcontroller supports multiple interfaces, making it suitable for a wide range of applications, including banking, e-government, and mobile transactions. Its flexibility ensures seamless integration into existing infrastructures.
  • Performance: With its powerful processing capabilities, the P5CD041XS/S1ANLAAJ delivers fast transaction times and efficient data handling, which is crucial for applications requiring quick and reliable performance.
  • Memory: It comes with ample memory space, providing sufficient storage for multiple applications and complex cryptographic algorithms. This makes it an ideal choice for smart cards that need to handle extensive data and applications simultaneously.

Applications

The NXP P5CD041XS/S1ANLAAJ microcontroller is versatile and can be used in a variety of applications, including:

  • Banking cards for secure transactions
  • Electronic passports and identity documents
  • Healthcare cards with confidential data
  • Public transportation cards for seamless travel
  • Access control systems for secure entry

Overall, the NXP P5CD041XS/S1ANLAAJ is a top-tier microcontroller that offers advanced security, high performance, and extensive memory. It is a reliable choice for developers looking to create secure smart card applications that meet the highest standards of data protection and user convenience.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess