EN
  • EN
  • DE

UPD8872CY-A

Part No UPD8872CY-A
Manufacturer Renesas Electronics America
Catalog Image Sensors, Camera
Description CCD IMAGE SENSOR / Image Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 395755-UPD8872CY-A
Ultra Librarian 3D Model Ultra Librarian UPD8872CY-A CAD Model

Description

The 395755-UPD8872CY-A is an optical sensor integrated circuit (IC) specifically designed for image sensors and cameras. It belongs to the category of sensors and transducers and is part of Renesas Electronics America's active product lineup.

  • Win Source Part Number: 395755-UPD8872CY-A
  • Package: Bulk
  • Standard Package Quantity: 1 piece
  • ECCN: EAR99 (no specific export control restrictions)
  • MSL: Level 3 (can withstand a maximum of 168 hours under specified conditions)
  • REACH Status: Vendor undefined
  • HTSUS: 8542.39.0001
  • Overall: High-quality design and reliable performance for various image sensor and camera applications

You May Also Be Interested in

Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess