EN
  • EN
  • DE

LT5400BIMS8E-7#TRPBF

Part No LT5400BIMS8E-7#TRPBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES MULT OHM 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 51 Weeks
Features 1.25k, 5k Ohm ±15% 800mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Series LT5400
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MSOP-EP
Family Name LT5400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878834-LT5400BIMS8E-7#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT5400BIMS8E-7#TRPBF CAD Model

Description

The LT5400BIMS8E-7#TRPBF is a high-precision, quad matched resistor network from Analog Devices Inc., designed to offer excellent matching characteristics and stability in a variety of applications. This product is a testament to Analog Devices' commitment to providing high-quality, reliable components for precision analog circuitry.

Key Features

  • Resistance Matching: The LT5400BIMS8E-7#TRPBF boasts an exceptional resistance matching of 0.01%, ensuring consistency and precision across the resistor network.
  • Temperature Coefficient: With a low temperature coefficient of 2 ppm/°C, this product guarantees stable performance over a wide temperature range.
  • Package: Enclosed in an MSOP-8 package, it provides a compact solution for space-constrained applications without sacrificing performance.
  • Operating Temperature: This resistor network is designed to operate reliably between -55°C to 125°C, catering to a broad spectrum of environmental conditions.

Applications

The LT5400BIMS8E-7#TRPBF is ideal for use in precision circuits where resistor matching and stability are critical. Common applications include:

  • Difference Amplifiers
  • Precision Dividers
  • Bridge Circuits
  • Instrumentation
  • Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is renowned for its dedication to quality and the LT5400BIMS8E-7#TRPBF is no exception. Each component is meticulously tested to ensure it meets the high standards expected by engineers and designers. The product is also provided in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates efficient and reliable automated assembly.

Ordering Information

When ordering this precision resistor network, use the full part number LT5400BIMS8E-7#TRPBF to ensure accurate product specification and packaging. For additional information, technical support, or to request samples, contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Bourns Inc.
RES ARRAY 4 RES 1M OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 10 RES 220 OHM 20SOIC
Lowest to $2.3284
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 200 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 27 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0497
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4825 $65.9300
8+ $13.5241 $108.1928
12+ $13.1014 $157.2168
16+ $12.6788 $202.8608
21+ $12.2562 $257.3802
28+ $10.9883 $307.6724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,066 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess